EN
  • EN
  • DE
  • IT

IRF630

Part No IRF630
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 200V 9A TO-220
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 200V
Continuous Drain Current at 25°C 9A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 45nC @ 10V
Max Input Capacitance 700pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 75W (Tc)
Maximum Rds On at Id,Vgs 400 mOhm @ 4.5A, 10V
Temperature Range - Operating -65°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Dimension TO-220-3
Win Source Part Number 017449-IRF630
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IRF630 CAD Model

Description

The IRF630 from STMicroelectronics is a high-performance N-channel Power MOSFET designed for a wide range of applications requiring efficient power management and high switching speeds. This device is part of a family of Power MOSFETs that are well-known for their reliability, robustness, and efficiency, making them ideal for use in power supplies, converters, and power management tasks in various electronic devices.

Key Features

  • Voltage and Current: The IRF630 operates at a drain-source voltage (V<sub>DS) of 200V, which is suitable for high-voltage applications. It can handle a continuous drain current (I<sub>D) of up to 9A, ensuring efficient current handling capabilities.
  • R<sub>DS(on): It boasts a low on-state resistance (R<sub>DS(on)) of typically 0.35Ω, which minimizes on-state losses and improves overall efficiency.
  • Dynamic Performance: With fast switching performance, the IRF630 provides excellent dynamic behavior, which is critical in applications requiring fast turn-on and turn-off times.
  • Thermal Management: The MOSFET is encapsulated in a TO-220 package, which is known for its good thermal performance, ensuring that the device can operate at lower temperatures even under high current conditions.

Applications

The IRF630 is versatile and can be used in various applications, including:

  • Switch Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Motor Control Circuits
  • Power Inverter Systems
  • LED Lighting Solutions

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The IRF630 MOSFET is no exception and is manufactured to meet stringent quality standards, ensuring reliable performance in even the most demanding environments. With its advanced manufacturing process and rigorous testing, this MOSFET is a dependable choice for designers looking to integrate a powerful and efficient switching solution into their electronic designs.

You May Also Be Interested in

ON Semiconductor
MOSFET P-CH 200V 6A TO-220AB
Lowest to $1.4344
Panasonic
MOSFET P-CH 20V 3A WSMINI6
Lowest to $0.3165
Panasonic
MOSFET 2N-CH 20V 7A WMINI8
Need more? Email Us
Fairchild/ON Semiconductor
MOSFET N-CH 60V 12A TO-220
Lowest to $2.8268
ON Semiconductor
MOSFET P-CH 60V 12A DPAK
Lowest to $0.1695
ON Semiconductor
MOSFET N-CH 30V 1.6A SOT-23-3
Lowest to $0.8316
ON Semiconductor
MOSFET P-CH 60V 23A D2PAK
Lowest to $1.2982
NXP / Nexperia
MOSFET N-CH 30V 20A SOT96-1
Need more? Email Us
Panasonic
Trans MOSFET P-CH Si 20V 2A 6-Pin WSSMini6-F1 / MOSFET P-CH 20V 2A WSSMINI6
Lowest to $0.7311

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068

Pricing & Ordering

Quantity Unit Price Ext. Price
220+ $0.2569 $56.5180
535+ $0.2109 $112.8315
825+ $0.2043 $168.5475
1,135+ $0.1977 $224.3895
1,470+ $0.1911 $280.9170
1,965+ $0.1714 $336.8010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100,000 pieces
MOQ: 220 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess