EN
  • EN
  • DE

L4931ABD50-TR

Part No L4931ABD50-TR
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Linear
Description LDO Regulator Pos 5V 0.25A 8-Pin SO N T/R / IC REG LDO 5V 0.25A 8SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 20V
Nominal Output Voltage (Min/Fixed) 5V
Dropout Voltage-Max 0.8V @ 250mA
Output Current 250mA
Operating Supply Current 1mA to 6mA
PSRR 70dB to 55dB (120Hz to 10kHz)
Control Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 5V
Voltage - Dropout (Typical) 0.4V @ 250mA
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 018247-L4931ABD50-TR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name L4931AB
Introduction Date June 21, 2004
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian L4931ABD50-TR CAD Model

Description

STMicroelectronics L4931ABD50-TR Voltage Regulator

The L4931ABD50-TR is a highly precise and reliable low-dropout voltage regulator designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This component is engineered to provide a stable output voltage with a low dropout voltage, making it ideal for battery-powered devices and other applications where energy efficiency is paramount.

Key Features

  • Output Voltage: The L4931ABD50-TR offers a fixed output voltage of 5.0V, which is suitable for a wide range of electronic circuits and microcontroller-based systems.
  • Low Dropout Voltage: With its low dropout performance, this regulator operates efficiently even when the input voltage is very close to the output voltage, reducing power loss and improving overall system efficiency.
  • High Accuracy: The output voltage is precise, with a tight tolerance level, ensuring reliable operation of sensitive electronic components.
  • Current Limiting and Thermal Protection: The device includes built-in current limiting and thermal shutdown features to protect against overcurrent and overheating conditions, enhancing the safety and longevity of the application.
  • Low Quiescent Current: It boasts a low quiescent current, which is beneficial for extending battery life in portable applications.
  • Package: The L4931ABD50-TR comes in a surface-mount DPAK (TO-252) package, which is suitable for automated assembly processes and saves board space.

Applications

The versatility of the L4931ABD50-TR makes it an excellent choice for a variety of applications, including:

  • Battery-powered equipment
  • Portable devices
  • Microcontroller power supply
  • Automotive electronics
  • Industrial control systems

With its combination of efficiency, precision, and protection features, the L4931ABD50-TR from STMicroelectronics is a reliable solution for designers looking to optimize their power management systems. Whether for consumer electronics or industrial applications, this voltage regulator ensures stable operation and contributes to the overall performance and durability of the end product.

You May Also Be Interested in

Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5226 $52.2600
235+ $0.4288 $100.7680
365+ $0.4154 $151.6210
500+ $0.4020 $201.0000
645+ $0.3886 $250.6470
865+ $0.3484 $301.3660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,130 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess