EN
  • EN
  • DE

L4938EPD13TR

Part No L4938EPD13TR
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 5V/ADJ 20POWERSO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Output Type Adjustable (Fixed)
Number of Regulators 2
Maximum Input Voltage 28V
Nominal Output Voltage (Min/Fixed) 4.9V (5V)
Maximum Output Voltage 5.1V
Dropout Voltage-Max 0.4V @ 100mA, 0.6V @ 400mA
Output Current 100mA, 400mA
Operating Supply Current 20mA
Control Features Enable, Reset
Protection Features Over Temperature
Temperature Range - Operating -40°C to 150°C
Regulator Topology Positive Fixed and Adjustable
Output Voltage 5V, 4.9 V to 5.1 V
Voltage - Dropout (Typical) 0.2V @ 100mA, 0.3V @ 400mA
Mounting SMD (SMT)
Case / Package PowerSO-20
Win Source Part Number 002255-L4938EPD13TR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian L4938EPD13TR CAD Model

Description

STMicroelectronics L4938EPD13TR Voltage Regulator

The L4938EPD13TR from STMicroelectronics is a robust automotive-grade dual voltage regulator integrated circuit designed to deliver high performance and reliability. This advanced component is housed in a compact PowerSSO-36 package, making it suitable for space-constrained applications. The L4938EPD13TR is specifically engineered to meet the stringent requirements of the automotive industry, providing a reliable power management solution for vehicle electronics.

Key Features

  • Dual Voltage Output: The device provides two regulated voltages, a fixed 5V output with a 0.5A current capability, and an adjustable output that can be set from 5.1V to 20V with an external divider, supporting up to 0.1A.
  • Low Dropout Voltage: The L4938EPD13TR boasts a low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage, which is ideal for automotive environments where battery voltage can vary.
  • Thermal Protection: It includes thermal shutdown protection that safeguards the device from damage due to overheating, enhancing the durability and lifespan of the regulator.
  • Short Circuit Protection: The built-in short circuit protection feature prevents damage from output short circuits, ensuring the safety and reliability of the electronic system.
  • Low Quiescent Current: The device is designed with a low quiescent current, which reduces power consumption when the vehicle is in idle mode, contributing to energy efficiency.

Applications

The L4938EPD13TR is versatile and can be used in various automotive applications, including:

  • Body control modules
  • Instrument clusters
  • Infotainment systems
  • Telematics

With its robust design and comprehensive protection features, the L4938EPD13TR voltage regulator is an excellent choice for designers seeking a reliable power management solution for automotive electronics. Its ability to provide stable and efficient power under harsh automotive conditions makes it a key component in modern vehicles.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.1223 $61.8345
35+ $3.3825 $118.3875
53+ $3.2767 $173.6651
73+ $3.1709 $231.4757
95+ $3.0653 $291.2035
127+ $2.7482 $349.0214
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,800 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess