EN
  • EN
  • DE

L4940D2T5

Part No L4940D2T5
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Linear
Description VERY LOW DROP 1.5 A REGULATORS | IC REG LINEAR 5V 1.5A D2PAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Output Type Fixed
Voltage - Input (Maximum) 17V
Min/Fixed Output Voltage 5V
Maximum Dropout Voltage 0.9V at 1.5A
Output Current 1.5A
Current - Quiescent (Iq) 8mA
Maximum Supply Current 50mA
PSRR 68dB (120Hz)
Protection Features Over Temperature, Reverse Polarity, Short Circuit
Temperature Range - Operating -40°C ~ 150°C
Mounting Style SMD
Manufacturer Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Supplier Device Package D2PAK
Family Part Number L4940
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 1194248-L4940D2T5
Manufacturer Homepage www.st.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian L4940D2T5 CAD Model

Description

STMicroelectronics L4940D2T5 Low Drop Voltage Regulator

The L4940D2T5 from STMicroelectronics is a robust low drop voltage regulator designed to deliver a fixed output voltage with a high level of accuracy and stability. This regulator is a part of the L4940 series, which is well-known for its low dropout performance and ability to maintain regulation with minimal input-to-output voltage differential.

Key Features:

  • Low Dropout Voltage: The L4940D2T5 boasts a very low dropout voltage, which ensures efficient operation even when the input voltage is close to the output voltage. This makes it an excellent choice for battery-operated devices where maximizing battery life is crucial.
  • Fixed Output Voltage: This device provides a stable 5V output, which is commonly required by a wide range of electronic circuits and components.
  • High Output Current: Capable of delivering up to 1.5A of current, the L4940D2T5 can power a variety of components, from microcontrollers to small motors, without the need for an additional heat sink under normal operating conditions.
  • Thermal Overload Protection: To ensure the longevity and reliability of the regulator and the components it powers, the L4940D2T5 includes thermal overload protection that shuts down the output if the temperature exceeds safe operating limits.
  • Short Circuit Protection: The built-in short circuit protection feature helps to prevent damage to the regulator and the connected load in the event of a fault.

Applications:

The L4940D2T5 is versatile and can be used in a wide range of applications, including:

  • Automotive electronics
  • Industrial control systems
  • Consumer electronics
  • Power management solutions

With its combination of low dropout performance, high current capability, and protection features, the L4940D2T5 is an excellent choice for designers seeking a reliable and efficient voltage regulator for their next project. STMicroelectronics' commitment to quality ensures that this regulator will provide consistent performance and contribute to the overall stability of the electronic system it is integrated into.

You May Also Be Interested in

Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0164 $60.9840
140+ $0.8339 $116.7460
215+ $0.8073 $173.5695
300+ $0.7819 $234.5700
385+ $0.7554 $290.8290
515+ $0.6780 $349.1700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess