EN
  • EN
  • DE

L4947L

Part No L4947L
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 5V 0.5A 5PENTAWATT / LDO Regulator Pos 5V 0.5A 5-Pin(5+Tab) PENTAWATT Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Tube
Part Status Obsolete(EOL)
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 26V
Output Voltage 5V
Voltage Dropout (Maximum) 0.75V @ 500mA
Output Current 500mA
Operating Supply Current 13mA ~ 180mA
PSRR 60dB (120Hz)
Control Features Reset
Protection Features Over Temperature, Reverse Polarity, Short Circuit
Operating Temperature Range -40°C ~ 125°C
Mounting Style Through Hole
Package Pentawatt-5 (Vertical, Bent and Staggered Leads)
Manufacturer Package 5-PENTAWATT
Win Source Part Number 778129-L4947L
Popularity Medium
Supply and Demand Status Balance
Family Name L4947
Introduction Date June 13, 2000
ECCN EAR99
Country of Origin China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian L4947L CAD Model

Description

Introducing the STMicroelectronics L4947L Advanced Voltage Regulator

The L4947L from STMicroelectronics is a robust and efficient 5V voltage regulator designed to cater to the demanding requirements of automotive and industrial applications. This advanced electronic component is engineered to maintain a stable output voltage, providing a reliable power supply for microcontrollers and other sensitive electronic devices.

Key Features of the L4947L

  • High Output Current: The L4947L can deliver an impressive output current of up to 450 mA, making it suitable for powering a wide range of devices.
  • Low Dropout Voltage: With a low dropout voltage, this voltage regulator ensures efficient operation even when the input voltage is close to the output voltage, thereby minimizing power loss and heat generation.
  • Thermal Protection: The device includes thermal shutdown circuitry that protects it from overheating, ensuring reliable performance under varying operating conditions.
  • Short Circuit Protection: The built-in short circuit protection feature safeguards the regulator and the downstream circuitry from potential damage due to overcurrent conditions.
  • Load Dump Protection: L4947L is designed to withstand the voltage spikes typically seen in automotive environments, providing load dump protection that ensures stability and longevity.

Applications of the L4947L

The versatility of the L4947L makes it an ideal choice for a variety of applications, particularly where power supply reliability is paramount. It is extensively used in:

  • Automotive systems such as engine control units, instrument clusters, and infotainment systems.
  • Industrial control systems requiring a stable 5V rail.
  • Power management solutions within embedded systems.

With its robust design and comprehensive protection features, the L4947L voltage regulator from STMicroelectronics stands out as a high-performance solution for maintaining a consistent power supply in challenging environments. Whether it's for automotive reliability or industrial precision, the L4947L is a dependable choice for designers and engineers looking to enhance the stability and efficiency of their power management systems.

You May Also Be Interested in

MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess