EN
  • EN
  • DE

L9777A

Part No L9777A
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Linear
Description Low power voltage regulator
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Tube
Mounting SMD
Package PowerSSO-12
Manufacturer Package PowerSSO-12
Win Source Part Number 1194699-L9777A
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name L9777
Introduction Date February 20, 2014
ECCN EAR99
Ultra Librarian 3D Model Ultra Librarian L9777A CAD Model

Description

The L9777A from STMicroelectronics is a highly integrated power management integrated circuit (PMIC) designed to meet the demanding requirements of automotive applications. This advanced chip is engineered to provide a comprehensive solution for the power supply and control systems within modern vehicles.

Key Features

  • Multiple Output Channels: The L9777A features several regulated outputs, including high-efficiency step-down converters, linear regulators, and high-side switches, providing a versatile power supply solution for various automotive subsystems.
  • Advanced Diagnostics: Equipped with comprehensive diagnostic capabilities, the L9777A allows for real-time monitoring and fault detection, enhancing system reliability and safety.
  • Robust Protection: The device includes over-temperature, over-current, and under-voltage lockout protections, ensuring the stability and longevity of the electronic systems it powers.
  • Communication Interface: An integrated SPI (Serial Peripheral Interface) facilitates communication with microcontrollers, allowing for control and monitoring of the PMIC's functions.
  • Automotive Grade: Designed to meet the stringent standards of the automotive industry, the L9777A operates reliably in harsh environments, withstanding wide temperature ranges and voltage variations typical in automotive settings.

Applications

The L9777A is ideal for a variety of automotive applications, including engine control units, body control modules, infotainment systems, and advanced driver-assistance systems (ADAS). Its ability to manage multiple power rails with high efficiency makes it a go-to choice for designers looking to optimize power consumption and performance in their automotive designs.

Technical Specifications

STMicroelectronics has equipped the L9777A with state-of-the-art technology, ensuring it meets the needs of modern automotive electronics. The device's specifications include a wide input voltage range, high efficiency power conversion, and a compact package suitable for space-constrained applications.

For detailed technical specifications, designers and engineers are encouraged to consult the L9777A datasheet available on the STMicroelectronics website, which provides in-depth information on the PMIC's electrical characteristics, pin configurations, and application guidelines.

You May Also Be Interested in

Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9313 $57.9390
75+ $1.5847 $118.8525
115+ $1.5352 $176.5480
160+ $1.4857 $237.7120
205+ $1.4361 $294.4005
270+ $1.2876 $347.6520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess