EN
  • EN
  • DE

L4952D

Part No L4952D
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC VREG CAR RADIO APP SO-20
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Applications Converter, Car Audio System
Voltage - Input 9.5 V to 28 V
Number of Outputs 3
Output Voltage 8.6V, 10V
Temperature Range - Operating -40°C to 150°C
Mounting SMD (SMT)
Case / Package 20-SO
Win Source Part Number 002269-L4952D
Popularity Medium
Supply and Demand Status Balance
Quantity per package 40
Ultra Librarian 3D Model Ultra Librarian L4952D CAD Model

Description

STMicroelectronics L4952D Voltage Regulator

The STMicroelectronics L4952D is a robust and precise voltage regulator designed to cater to a wide range of applications that require stable and reliable power supply. This component is an excellent choice for automotive and industrial systems where voltage fluctuations can compromise performance and safety.

Key Features

  • Output Voltage: The L4952D provides a fixed output voltage, ensuring consistent performance across various operating conditions.
  • High Current Capability: This voltage regulator can handle high current demands, making it suitable for power-intensive applications.
  • Low Dropout Voltage: The low dropout feature allows the regulator to continue providing a stable output even when the input voltage is very close to the output voltage, enhancing efficiency and battery life in portable applications.
  • Thermal Protection: With built-in thermal protection, the L4952D automatically shuts down in the event of overheating, preventing damage to the device and maintaining system integrity.
  • Short Circuit Protection: The device includes short circuit protection, ensuring that it and the connected components remain safe in the event of a fault.

Applications

The L4952D is ideally suited for a variety of applications, including:

  • Automotive electronics such as infotainment systems, GPS, and lighting
  • Industrial control systems where stable voltage is crucial
  • Power management solutions in consumer electronics

Quality and Reliability

STMicroelectronics is renowned for its commitment to quality and the L4952D is no exception. Manufactured to meet high industry standards, this voltage regulator promises reliability and longevity, ensuring that it can withstand the rigors of demanding environments.

Whether you're designing an automotive power system or developing a sophisticated industrial machine, the L4952D from STMicroelectronics offers the performance, protection, and peace of mind needed for your power regulation requirements.

You May Also Be Interested in

Renesas Electronics America
IC REG CONV LCD 10OUT 24TSSOP
Need more? Email Us
Infineon Technologies
IC CONTROLLER DIGITAL QFN / * Voltage Regulator IC Output
Lowest to $3.8475
Renesas Electronics America
IC VOLTAGE REGULATOR
Lowest to $6.5292
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $1.6817
ON Semiconductor
IC REG CONV MOBILE 5OUT 24QSOP
Lowest to $2.9614
Maxim Integrated
IC REG LINEAR LOW NOISE PWR SUP
Lowest to $3.4454
Renesas Electronics America
VR13HC 2OUT/8PH DIGITAL CONTROLL
Lowest to $64.0299
Rohm Semiconductor
IC REG LINEAR DDR SDRAM 20HTSSOP
Lowest to $3.5007
Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.7861 $75.1444
8+ $15.4135 $123.3080
12+ $14.9318 $179.1816
16+ $14.4502 $231.2032
21+ $13.9686 $293.3406
28+ $12.5237 $350.6636
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess