EN
  • EN
  • DE

L4957AD3.3

Part No L4957AD3.3
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Linear
Description UP TO 5A ULDO LINEAR REGULATOR | IC REG LINEAR 3.3V 5A D2PAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Output Type Fixed
Voltage - Input (Maximum) 14V
Min/Fixed Output Voltage 3.3V
Output Current 5A
Current - Quiescent (Iq) 2mA
PSRR 75dB (120Hz)
Protection Features Over Temperature, Short Circuit
Temperature Range - Operating 0°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Supplier Device Package D2PAK
Family Part Number L4957A
Manufacturer Pack Quantity 50
MSL Level 3 (168 Hours)
Win Source Part Number 1194265-L4957AD3.3
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian L4957AD3.3 CAD Model

Description

The L4957AD3.3 is a highly efficient, multifunctional voltage regulator designed by STMicroelectronics, a leader in semiconductor solutions. This advanced regulator is specifically tailored to meet the power management requirements of automotive and industrial applications, ensuring reliable performance even under the most demanding conditions.

Key Features

  • Output Voltage: The L4957AD3.3 provides a fixed output voltage of 3.3V, which is ideal for powering microcontrollers, sensors, and other digital circuits that require a stable voltage supply.
  • High Output Current: Capable of delivering up to 250mA of output current, this regulator can support a wide range of loads, making it highly versatile for various electronic designs.
  • Low Dropout Voltage: Its low dropout voltage ensures efficient operation, minimizing power loss and heat generation, which is critical for maintaining the longevity of electronic components.
  • Thermal Protection: The L4957AD3.3 is equipped with thermal shutdown circuitry that protects the device from damage caused by overheating, enhancing its reliability and safety.
  • Short-Circuit Protection: With built-in short-circuit protection, the regulator prevents potential damage to the circuitry during accidental shorts, ensuring the stability of your electronic system.

Applications

This voltage regulator is highly suitable for a variety of applications, including but not limited to:

  • Automotive electronics such as infotainment systems, navigation, and ADAS (Advanced Driver-Assistance Systems)
  • Industrial control systems, including PLCs (Programmable Logic Controllers) and sensor interfaces
  • Power management solutions for embedded systems and IoT devices

Quality and Reliability

STMicroelectronics is committed to delivering products that meet the highest standards of quality and reliability. The L4957AD3.3 is no exception, as it is manufactured with precision and subjected to rigorous testing to ensure it meets the stringent requirements of the automotive and industrial sectors. With its robust design and protective features, the L4957AD3.3 stands as a testament to STMicroelectronics' dedication to excellence in power management solutions.

You May Also Be Interested in

Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess