EN
  • EN
  • DE

L4973V5.1

Part No L4973V5.1
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Conv DC-DC 8V to 55V Step Down Single-Out 5.1V to 50V 3.5A 18-Pin PDIP Tube / IC REG BUCK ADJ/5.1V 3.5A 18DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable (Fixed)
Number of Outputs 1
Minimum Input Voltage 8V
Maximum Input Voltage 55V
Nominal Output Voltage (Min/Fixed) 5.1V (5.1V)
Maximum Output Voltage 50V
Output Current 3.5A
Frequency - Switching 100kHz to 300kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting Through Hole
Case / Package 18-DIP
Win Source Part Number 038712-L4973V5.1
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name L4973V5.1
Introduction Date April 01, 2000
ECCN EAR99
Country of Origin Malaysia
Halogen Free Not Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian L4973V5.1 CAD Model

Description

Introducing the L4973V5.1 Voltage Regulator by STMicroelectronics

The L4973V5.1 is a versatile and robust voltage regulator designed by STMicroelectronics, a global semiconductor leader known for its state-of-the-art electronic components. This product is part of the L4973 series, which are 3.5 A step-down monolithic power switching regulators that deliver high-performance solutions for various applications.

Key Features

  • Output Voltage Precision: The L4973V5.1 provides a highly accurate output voltage with a precision of 2% at 25°C, ensuring reliable performance for sensitive electronic devices.
  • Adjustable Output: With an output voltage range from 3.3 V to 50 V, this regulator can be tailored to meet the needs of a diverse array of applications.
  • High Efficiency: Operating at a switching frequency up to 100 kHz, the L4973V5.1 offers high efficiency, which is critical for reducing heat dissipation and improving the longevity of the product.
  • Thermal Protection: This device includes thermal shutdown circuitry that protects the regulator from overheating, enhancing its reliability and safety.
  • Current Limiting: Inbuilt current limiting features safeguard the device and the load from overcurrent conditions.

Applications

The L4973V5.1 is ideal for a range of applications, including but not limited to:

  • Consumer electronics
  • Automotive systems
  • Industrial controls
  • Computer systems
  • Telecommunication equipment

Easy Integration

Designed with practicality in mind, the L4973V5.1 comes in a Heptawatt package, which makes it easy to integrate into various circuit designs. Its compact form factor is suitable for space-constrained applications while still delivering the power and efficiency required for demanding systems.

Support and Resources

STMicroelectronics provides extensive technical documentation, including datasheets, application notes, and design resources, to facilitate the integration of the L4973V5.1 into your projects. Their commitment to customer support ensures that you can design with confidence, knowing you have the backing of a reputable semiconductor manufacturer.

With its combination of features, the L4973V5.1 voltage regulator from STMicroelectronics represents a reliable and efficient solution for your power supply needs.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $4.5487
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.5526 $52.7630
12+ $8.6586 $103.9032
18+ $8.3880 $150.9840
25+ $8.1174 $202.9350
32+ $7.8468 $251.0976
43+ $7.0351 $302.5093
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,460 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess