EN
  • EN
  • DE

L4989MD

Part No L4989MD
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Linear
Description Low power voltage regulator | IC REG LINEAR 5V 150MA 20SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Output Type Fixed
Voltage - Input (Maximum) 31V
Min/Fixed Output Voltage 5V
Maximum Dropout Voltage 0.4V at 150mA
Output Current 150mA
Current - Quiescent (Iq) 69μA
Maximum Supply Current 2mA
PSRR 55dB (100Hz)
Control Features Enable, Reset Output, Watchdog
Protection Features Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 150°C
Mounting Style SMD
Manufacturer Package 20-SOIC
Supplier Device Package 20-SO
Family Part Number L4989
Manufacturer Pack Quantity 40
MSL Level 3 (168 Hours)
Win Source Part Number 1194290-L4989MD
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian L4989MD CAD Model

Description

The L4989MD from STMicroelectronics is a highly integrated power management integrated circuit (PMIC) designed to deliver efficient power conversion and regulation for a wide range of applications. This advanced product is housed in a compact 8-pin MiniSO8 package, making it suitable for space-constrained applications while offering robust performance and reliability.

Key Features

  • Versatile Voltage Regulation: The L4989MD provides a regulated output voltage that is adjustable, catering to the needs of various electronic devices.
  • High Efficiency: With an innovative design aimed at minimizing power loss, this PMIC offers high efficiency, which is crucial for reducing heat generation and improving system reliability.
  • Thermal Protection: The device includes a thermal shutdown feature that protects the IC from overheating, ensuring safe operation under varying load conditions.
  • Low Quiescent Current: Its design focuses on low quiescent current to enhance energy efficiency, especially important in battery-powered applications.
  • Under-Voltage Lockout (UVLO): The built-in UVLO function ensures that the device operates only when the input voltage is within a safe range, preventing potential damage from under-voltage conditions.

Applications

The L4989MD is suitable for a variety of applications, including but not limited to:

  • Automotive systems
  • Power supplies for industrial systems
  • Embedded systems
  • Consumer electronics

Quality and Reliability

STMicroelectronics is known for its commitment to quality, and the L4989MD is no exception. The device is manufactured with the highest standards to ensure reliable performance in demanding environments. Its robustness makes it an ideal choice for applications that require a long operational life and minimal maintenance.

Design Support

STMicroelectronics provides extensive technical documentation, application notes, and design resources to assist engineers in integrating the L4989MD into their projects. This support helps to reduce development time and ensures a smooth design-in process.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.0208 $60.0832
10+ $12.3250 $123.2500
15+ $11.9404 $179.1060
20+ $11.5546 $231.0920
26+ $11.1700 $290.4200
35+ $10.0139 $350.4865
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,200 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess