EN
  • EN
  • DE

L5963DN-EHT

Part No L5963DN-EHT
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Linear + Switching
Description IC REG TRP BCK/LNR SYNC PWRSSO36 / PMIC - Voltage Regulators - Linear Switching 3 Output Step-Down (Buck) Synchronous (2), Linear (LDO) (1) 250kHz ~ 2MHz PowerSSO-36 EPU
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching
Mfr STMicroelectronics
Series -
Package Tape & Reel
Product Status Active
Topology Step-Down (Buck) Synchronous (2), Linear (LDO) (1)
Number of Outputs 3
Frequency - Switching 250kHz ~ 2MHz
Voltage/Current - Output 1 Programmable, 2.5A
Voltage/Current - Output 2 Programmable, 3A
Voltage/Current - Output 3 Programmable, 250mA
w/LED Driver No
w/Supervisor Yes
w/Sequencer Yes
Voltage - Supply 3.5V ~ 26V
Temperature Range - Operating -40°C ~ 105°C
Mounting Type Surface Mount
Package / Case 36-PowerFSOP (0.295", 7.50mm Width)
Supplier Device Package PowerSSO-36 EPU
Base Product Number L5963
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1353787-L5963DN-EHT
Ultra Librarian 3D Model Ultra Librarian L5963DN-EHT CAD Model

Description

STMicroelectronics L5963DN-EHT - Advanced Power Management IC

The L5963DN-EHT from STMicroelectronics is a multifunctional power management integrated circuit (PMIC) designed to meet the rigorous demands of automotive and industrial applications. This highly integrated solution offers a versatile combination of features that help streamline power management across various subsystems.

Key Features:

  • Wide Input Voltage Range: The L5963DN-EHT operates efficiently over a broad input voltage range, making it ideal for fluctuating power environments typically encountered in automotive scenarios.
  • Dual Synchronous Buck Regulators: It features two high-efficiency synchronous step-down regulators that can provide stable output voltages, essential for powering sensitive electronic components.
  • Multiple Output Channels: This PMIC includes multiple output channels, each of which can be independently configured and controlled to meet the specific needs of different loads.
  • High-Temperature Operation: With an extended temperature range, the L5963DN-EHT is engineered to withstand extreme conditions, ensuring reliable performance in challenging environments.
  • Protection Features: It comes with a suite of protection features, including overcurrent, overvoltage, and thermal shutdown, to safeguard the IC and the system it powers against potential damage.
  • Low Quiescent Current: Its low quiescent current helps in reducing power consumption when the system is in standby mode, contributing to overall energy efficiency.

Applications:

The versatility of the L5963DN-EHT makes it suitable for a range of applications, particularly within the automotive sector. It can be used in:

  • Infotainment Systems
  • Advanced Driver Assistance Systems (ADAS)
  • Telematics and Car Connectivity Modules
  • Power Supplies for Microcontrollers and Memory

In summary, the L5963DN-EHT from STMicroelectronics is a robust power management solution that brings together efficiency, reliability, and flexibility. Its comprehensive feature set and high-temperature operation make it an excellent choice for designers looking to optimize power management in automotive and industrial systems.

You May Also Be Interested in

Maxim Integrated
36V, 220kHz to 2.2MHz, 3A Step-Down Converter with 15uA Operating Current
Lowest to $4.6921
Fujitsu Electronics America, Inc.
Need more? Email Us
Seiko Epson Corporation
IC REG 6OUT BUCK/LINEAR 48QFP
Need more? Email Us
Maxim Integrated
Conv DC-DC Single Step-Down 3.5V to 36V 32-Pin QFND-EP T/R
Lowest to $23.5297
Maxim Integrated
Conv DC-DC Single Step Up 1.5V to 15.6V 8-Pin PDIP N
Lowest to $5.0050
Maxim Integrated
DC DC Cntrlr Dual-OUT Sync Buck 3.5V to 42V 28-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
DC DC Cntrlr Single-OUT PWM DC to DC Controller/Step Down 4.5V to 30V Input 16-Pin SOIC N
Need more? Email Us
Maxim Integrated
2.1MHz, High-Voltage, 600mA Mini-Buck Converter
Need more? Email Us
Maxim Integrated
Current Mode PWM Controller 5V to 36V 1000mA 12-Pin TQFN EP T/R
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.2226 $62.6712
27+ $4.2853 $115.7031
42+ $4.1513 $174.3546
58+ $4.0175 $233.0150
75+ $3.8835 $291.2625
100+ $3.4818 $348.1800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,606 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess