EN
  • EN
  • DE

L5993D

Part No L5993D
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR FLYBACK 16SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Output Type Transistor Driver
Purpose Step-Up/Step-Down
Topology Flyback
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 10 V to 20 V
Frequency - Switching Up to 1MHz
Duty Cycle (Max) 93%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, Soft Start
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package 16-SO
Win Source Part Number 070589-L5993D
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian L5993D CAD Model

Description

Introducing the L5993D: A High-Performance PWM Controller from STMicroelectronics

The L5993D is a cutting-edge PWM (Pulse Width Modulation) controller designed by STMicroelectronics to meet the stringent requirements of modern power supply applications. This versatile controller is engineered to provide efficient and reliable performance for a wide range of products, including switched-mode power supplies (SMPS), AC-DC adapters, and other power conversion devices.

Key Features of the L5993D

  • Advanced PWM Control: The L5993D incorporates sophisticated PWM circuitry that ensures stable and precise control of the power conversion process, leading to enhanced efficiency and reduced electromagnetic interference (EMI).
  • High Voltage Capability: With its ability to handle high voltages, the L5993D is ideal for applications that require robust performance under varying electrical conditions.
  • Built-in Protections: The device includes a suite of protection features such as overvoltage, undervoltage, and overcurrent protection, which safeguard the controller and the overall system from potential damage caused by abnormal operating conditions.
  • Adjustable Operating Frequency: Users can tailor the operating frequency of the L5993D to match specific application requirements, providing flexibility in design and optimization of the power supply.
  • Low Standby Power Consumption: The controller is designed to minimize power consumption when in standby mode, contributing to energy savings and compliance with energy efficiency standards.

Applications

The L5993D is suitable for a variety of applications that demand high efficiency and reliability. Its robust design makes it an excellent choice for:

  • Desktop and laptop power adapters
  • Telecommunication power supplies
  • Industrial power systems
  • Consumer electronics

Why Choose the L5993D?

STMicroelectronics' L5993D PWM controller is a testament to the company's commitment to providing high-quality, innovative components for the electronics industry. With its advanced features and flexible design options, the L5993D stands out as a top choice for designers and engineers looking to create efficient and reliable power supply solutions.

For detailed technical specifications and application support, visit the STMicroelectronics website or contact their customer service to ensure the L5993D meets your design requirements.

You May Also Be Interested in

Texas Instruments
Lowest to $1.7463
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess