EN
  • EN
  • DE

L6221AS

Part No L6221AS
Manufacturer STMicroelectronics
Catalog Transistors (BJT) - Arrays
Description TRANS 4NPN DARL 50V 1.8A 16DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Transistor Polarity 4 NPN Darlington (Quad)
Maximum Current Collector 1.8A
VCEO Maximum Collector-Emitter Breakdown Voltage 50V
Max Vce (sat) 1.6V @ 1.8A
Maximum Power Dissipation 1W
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting Through Hole
Case / Package 16-PowerDIP
Win Source Part Number 018262-L6221AS
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian L6221AS CAD Model

Description

STMicroelectronics L6221AS - Monolithic Quadruple Driver

The L6221AS from STMicroelectronics is a versatile monolithic quadruple driver that has been engineered to deliver outstanding performance for a wide array of applications. This integrated circuit is part of the L622x series and is designed to interface between low-level logic and high-power loads. Its robust design and flexible features make it an ideal choice for driving inductive loads such as relays, solenoids, stepping motors, and other high-current/high-voltage loads.

The L6221AS is capable of providing up to 1.5A of output current with a supply voltage range from 4.5V to 36V, which allows it to accommodate a broad spectrum of power requirements. Each of the four drivers can be used independently or paralleled for higher current capabilities. The device also includes thermal shutdown and protection against load dump voltage surges, ensuring reliable performance and longevity of the component.

Key features of the L6221AS include:

  • 1.5A Output Current Capability per Channel
  • Supply Voltage Range from 4.5V to 36V
  • Low Saturation Voltage
  • Overtemperature Protection
  • Input Compatible with Popular Logic Types
  • Load Dump and Reverse Voltage Protection

The L6221AS is presented in a Multiwatt15 (Horizontal) package, which is designed to optimize heat dissipation and reduce thermal resistance. The package is suitable for through-hole mounting, which simplifies the integration into various designs.

Applications for the L6221AS are diverse and include automation systems, automotive applications, motor control circuits, and any other system requiring reliable high-current drivers. The device's ability to operate across a wide temperature range enhances its suitability for industrial and automotive environments.

STMicroelectronics is known for its commitment to providing high-quality components that meet the rigorous demands of modern electronic applications. The L6221AS is a testament to their expertise in creating solutions that offer reliability, flexibility, and performance.

You May Also Be Interested in

Diodes Incorporated
TRANS NPN/PNP 15V/12V 8DFN
Lowest to $0.6078
Nexperia USA Inc.
TRANS 2PNP 45V 0.1A 5TSSOP
Lowest to $0.1964
TAEJIN / HTC Korea
TRANS 8NPN DARL 50V 500MA 18SOP
Lowest to $0.8848
Rohm Semiconductor
TRANS NPN/PNP 12V 0.5A 6UMT
Lowest to $0.1012
Rohm Semiconductor
TRANS 2PNP 50V 0.15A 6SMT
Lowest to $0.1178
Toshiba Semiconductor and Storage
50V 8 500mA DIP-18 Bipolar Transistor Arrays RoHS
Lowest to $0.8150
Sanken
PNP Darlington General purpose | TRANS 4PNP DARL 120V 4A 10-SIP
Lowest to $3.1154
Rohm Semiconductor
TRANS NPN/PNP 50V/12V UMT6
Need more? Email Us
TAEJIN / HTC Korea
8 BJT 500mA SOP-18-300mil Bipolar Transistor Arrays RoHS
Lowest to $0.4217

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess