EN
  • EN
  • DE

L6563HTR

Part No L6563HTR
Manufacturer STMicroelectronics
Catalog PMIC - PFC (Power Factor Correction)
Description IC PFC CTRLR TRANSITION 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Mode Discontinuous (Transition)
Current - Startup 90μA
Supply Voltage - Operating 10.3 V to 22.5 V
Temperature Range - Operating -25°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SO
Win Source Part Number 018286-L6563HTR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name L6563H
Introduction Date July 22, 2009
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian L6563HTR CAD Model

Description

STMicroelectronics L6563HTR Advanced Transition-Mode PFC Controller

The L6563HTR from STMicroelectronics is a cutting-edge Power Factor Correction (PFC) controller specifically designed for use in a variety of applications that require high efficiency and power density. This advanced transition-mode PFC controller is an integral component for systems that need to meet stringent regulatory standards for power factor and harmonic distortion, such as ENERGY STAR® or the European Union's IEC61000-3-2. It is particularly well-suited for applications like switch-mode power supplies (SMPS), LED drivers, adapters, and any AC-DC converter that demands high power factor.

The L6563HTR boasts a wide range of features that enhance its performance and flexibility. A notable feature is the proprietary Multi-Mode operation, which allows the device to smoothly transition between different operating modes based on the load conditions, thereby optimizing efficiency over a wide load range. This feature ensures that the power supply can maintain high efficiency even at light loads, which is critical for energy-saving applications.

With an operating voltage range from 11V to 20.5V, the L6563HTR is versatile and can be used in a variety of power circuits. Its totem-pole output stage, capable of 600mA source and 800mA sink current, is ideal for driving power MOSFETs directly, thus simplifying the design and reducing component count. The device also includes a range of protections such as overvoltage, under-voltage lockout, and soft-start to enhance the safety and reliability of the power supply.

The L6563HTR is also designed with ease of use in mind. It offers a low (≤70µA) start-up current and a very low (≤4mA) quiescent current, which contributes to the overall efficiency of the system. Additionally, the device is available in a compact and thermally efficient SO-14N package, making it suitable for space-constrained applications without compromising on performance.

As an industry leader in power management solutions, STMicroelectronics has designed the L6563HTR to meet the needs of modern power supply designs, offering both performance and energy savings in a compact, reliable package.

You May Also Be Interested in

Infineon Technologies
IC PFC CONTROLLER CCM 8DSO
Lowest to $1.2613
Infineon Technologies
IC PFC CONTROLLER 8DSO
Lowest to $1.2285
Infineon Technologies
IC PFC CONTROLLER CCM 8DSO
Lowest to $0.8856
Infineon Technologies
IC PFC CTRLR AVERAGE CURR DSO16
Need more? Email Us
Infineon Technologies
IC PFC CONTROLLER CCM 8DSO
Lowest to $0.6537
Infineon Technologies
IC PFC CTRLR CCM 8DSO
Lowest to $0.2363
Infineon Technologies
Standalone Power Factor Correction (PFC) Controller in Continuous Conduction Mode (CCM)
Lowest to $1.0095
Infineon Technologies
Quasi-Resonant PWM Controller
Lowest to $1.3713
Infineon Technologies
IC PWM CONTROLLER 8DIP
Lowest to $1.1727

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2404 $55.8180
100+ $1.0178 $101.7800
155+ $0.9860 $152.8300
210+ $0.9542 $200.3820
275+ $0.9224 $253.6600
365+ $0.8270 $301.8550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,040 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess