EN
  • EN
  • DE

L6598D

Part No L6598D
Manufacturer STMicroelectronics
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC CTRLR UVLO HV 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
No 988429
Standard Package 50
Category Integrated Circuits(ICs)
Family PMIC - AC DC Converters Offline Switchers
Packaging Tube
Output Isolation Isolated
Internal Switch(s) No
Topology Half-Bridge
Voltage - Start Up 10.7V
Operating Supply Voltage 8 V ~ 16.6 V
Duty Cycle 50%
Frequency - Switching 400kHz
Control Features EN
Operating Temperature Range -40°C ~ 150°C (TJ)
Package 16-SOIC (0.154" 3.90mm Width)
Manufacturer Device Package 16-SO
Mounting Style SMD/SMT
Catalog AC DC Converters Offline Switchers
Win Source Part Number 038505-L6598D
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian L6598D CAD Model

Description

STMicroelectronics Product L6598D Overview

The L6598D from STMicroelectronics is a sophisticated high-voltage resonant controller integrated circuit (IC) designed to cater to the demanding requirements of modern switch mode power supplies (SMPS). This advanced controller is particularly well-suited for applications such as LCD and PDP TV power supplies, desktop adapters, silver box PCs, and welding equipment, where efficiency and reliability are paramount.

Key Features

  • High-Voltage Capability: The L6598D is capable of handling high voltages, thanks to its 600V rugged half-bridge driver that ensures reliable operation even under strenuous conditions.
  • Resonant Zero-Voltage Switching (ZVS): The IC is designed for zero-voltage switching operation, which minimizes switching losses and enhances overall efficiency.
  • Frequency Modulation for EMI Reduction: It employs frequency modulation to spread the electromagnetic interference (EMI) and reduce its impact on surrounding electronics.
  • Integrated Startup Sequence: The L6598D features an integrated high-voltage startup source that simplifies the initial power-up sequence and reduces external component count.
  • Protection Features: The device includes a comprehensive set of protection features such as overload protection, overvoltage protection, and thermal shutdown, ensuring the safety and longevity of the power supply.

Technical Specifications

  • Operating Junction Temperature: -40°C to 150°C
  • Supply Voltage Range: 9V to 20V
  • Maximum Operating Frequency: 500kHz
  • Soft-Start and Shutdown Control
  • Adjustable Dead-Time for Optimal Drives Management

The L6598D resonant controller from STMicroelectronics is a testament to the company's commitment to providing innovative solutions for power management challenges. With its robust design, advanced features, and integrated protections, this IC is an excellent choice for designers looking to create efficient, reliable, and cost-effective power supplies for a wide range of applications.

You May Also Be Interested in

Dongke Semiconductor (Anhui) Co., Ltd
Converter Offline Flyback Topology 60kHz~70kHz DIP-8
Lowest to $0.2933
Dongke Semiconductor (Anhui) Co., Ltd
Converter Offline Flyback Topology 61kHz~69kHz DIP-8
Lowest to $0.2557
STMicroelectronics
ADVANCED QUASI-RESONANT OFFLINE
Need more? Email Us
Dongke Semiconductor (Anhui) Co., Ltd
Converter Offline Flyback Topology 61kHz~69kHz DIP-8
Lowest to $0.3822
Infineon Technologies
100kHz 39W 10V~25.5V 800V Flyback DIP-7 AC DC Converters, Offline Switchers RoHS
Lowest to $5.8209
Monolithic Power Systems Inc.
IC OFFLINE SW INDUCTORLS 8SOIC
Need more? Email Us
Chipown
200mA 820V 3.3V~24V SOP-7 AC DC Converters, Offline Switchers RoHS
Lowest to $0.2246
HGSEMI
Converter Offline 100Hz~500kHz DIP-16
Lowest to $0.2765
Chipown
Converter Offline 40kHz~50kHz SOP-8
Lowest to $0.2329

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
27+ $1.8866 $50.9382
57+ $1.7672 $100.7304
88+ $1.7075 $150.2600
126+ $1.5881 $200.1006
164+ $1.5284 $250.6576
205+ $1.4687 $301.0835
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,280 pieces
MOQ: 27 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess