EN
  • EN
  • DE

L6730TR

Part No L6730TR
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description Adjustable step-down controller with synchronous rectification
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Reel - TR
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage 4.5 V ~ 14 V
Frequency - Switching 100kHz ~ 1MHz
Duty Cycle (Maximum) 100%
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Enable, Frequency Control, Phase Control, Power Good, Soft Start
Operating Temperature Range -40°C ~ 85°C (TA)
Package 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 20-HTSSOP
Win Source Part Number 1194449-L6730TR
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name L6730
Introduction Date June 22, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian L6730TR CAD Model

Description

The L6730TR from STMicroelectronics is a highly efficient, monolithic synchronous step-down DC/DC converter, designed to deliver impressive performance for a wide range of applications. This advanced power solution is capable of driving up to 3A of load current from a wide input voltage range of 4.5V to 14V, making it an ideal choice for systems that require a compact, high-efficiency power management solution.

At the heart of the L6730TR lies an integrated 95mΩ high-side switch and a 69mΩ synchronous rectifier which work together to provide a seamless and energy-efficient conversion process. This feature ensures minimal heat generation and maximizes battery life in portable applications. The device operates at a fixed switching frequency of 300kHz, which provides an optimal balance between efficiency, external component size, and cost.

The L6730TR is equipped with a range of protective features to ensure the longevity and reliability of both the converter and the system it powers. These include overvoltage protection, thermal shutdown, and current limit protection. The overvoltage protection automatically shuts down the high-side MOSFET to prevent the output voltage from exceeding its maximum threshold, while the thermal shutdown feature turns off the device if the junction temperature exceeds safe operating limits.

One of the most notable features of the L6730TR is its adjustable output voltage, which can be set from 0.8V to the input voltage, minus the dropout voltage, via an external voltage divider. This flexibility makes it suitable for powering a variety of loads, including microprocessors, FPGAs, and other logic devices that require a tightly regulated power supply.

The L6730TR comes in a compact VFQFPN 16 (3x3 mm) package, which is ideal for space-constrained applications. The device is also RoHS compliant and is designed to meet the rigorous standards of the automotive industry, making it suitable for use in vehicle power systems, as well as industrial and consumer electronics.

In summary, the STMicroelectronics L6730TR is a versatile and robust DC/DC converter that offers high efficiency, a wide input voltage range, and a comprehensive set of protection features, all within a small footprint. Its adaptability and reliability make it an excellent choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Texas Instruments
Lowest to $4.0465
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Infineon Technologies
Need more? Email Us
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Texas Instruments
Lowest to $1.7463
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7290 $60.5150
85+ $1.4183 $120.5555
130+ $1.3745 $178.6850
175+ $1.3294 $232.6450
225+ $1.2855 $289.2375
305+ $1.1527 $351.5735
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess