EN
  • EN
  • DE

L6751ATR

Part No L6751ATR
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1135+Rohs
Reference case QFN
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
Win Source Part Number 754129-L6751ATR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian L6751ATR CAD Model

Description

Introducing the L6751ATR Controller from STMicroelectronics

The L6751ATR is a cutting-edge, high-performance controller designed by STMicroelectronics, a global leader in semiconductor solutions. This advanced piece of technology is specifically crafted to meet the demanding needs of modern power supply systems, offering a robust and efficient solution for a wide range of applications.

The L6751ATR is part of STMicroelectronics' esteemed product line of power management integrated circuits (ICs). It is particularly suited for synchronous buck converter applications, providing precise control over power conversion processes. This makes it an ideal choice for systems that require reliable and efficient voltage regulation, such as computing, networking, and telecommunications equipment.

Key Features of the L6751ATR

  • Advanced Control: The controller employs a sophisticated PWM (Pulse Width Modulation) algorithm, which ensures stable and accurate output voltages, crucial for sensitive electronic components.
  • High Efficiency: With its integrated high-side and low-side MOSFET drivers, the L6751ATR facilitates high-efficiency power conversion, contributing to reduced energy consumption and heat generation in end-use applications.
  • Flexibility: The device supports a wide input voltage range, making it adaptable to various power supply specifications and ensuring compatibility with different types of systems.
  • Protection Features: The L6751ATR comes with a comprehensive set of protection features, including over-voltage, under-voltage, over-current, and thermal shutdown, which safeguard the system against potential damage caused by abnormal operating conditions.
  • Compact Design: Available in a compact package, the controller is designed to fit into space-constrained applications without compromising on performance.

With its robust design and advanced capabilities, the L6751ATR from STMicroelectronics stands out as a top choice for designers looking to enhance the efficiency and reliability of their power management systems. Its combination of performance, flexibility, and protection features make it a versatile solution that can be tailored to a variety of demanding applications.

Whether you are developing power supplies for consumer electronics, industrial platforms, or high-tech computing infrastructure, the L6751ATR provides the control and efficiency needed for today's energy-conscious world.

You May Also Be Interested in

IXYS
Laser Brand Transition Amendment To Correct and Clarify PCN1040 | IC LINE CARD ACCESS SW 28-SOIC
Lowest to $9.3844
Coilcraft
Lowest to $0.1042
Texas Instruments
Lowest to $4.5685
Atmel
Lowest to $8.5447
Spansion
Need more? Email Us
Linear Technology
Lowest to $9.1303
Renesas Electronics America
Need more? Email Us
Renesas Electronics America
Lowest to $105.8176
Texas Instruments
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.2458 $59.4412
34+ $3.4835 $118.4390
52+ $3.3749 $175.4948
71+ $3.2663 $231.9073
92+ $3.1578 $290.5176
123+ $2.8309 $348.2007
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,150 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess