EN
  • EN
  • DE

L6751TR

Part No L6751TR
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC CTLR PWM DGTL DUAL 72WLPGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Applications Controller, DDR, Intel VR12, AMD SVI
Voltage - Input 10.8 V to 13.2 V
Number of Outputs 2
Output Voltage 0.25 V to 1.52 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 72-WPLGA (6x6)
Win Source Part Number 138528-L6751TR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian L6751TR CAD Model

Description

The L6751TR is a highly advanced, feature-rich controller IC designed by STMicroelectronics, a leader in semiconductor solutions. This innovative product is tailored for efficient power management and is primarily utilized in synchronous DC-DC buck converters, which are essential for converting a higher voltage to a lower voltage with high efficiency.

Key Features

  • Advanced Control: The L6751TR incorporates a sophisticated control loop featuring voltage-mode control with feed-forward. This provides excellent transient response, ensuring stable operation under varying load conditions.
  • High Efficiency: With its integrated high-current drivers and low shutdown current, the L6751TR is optimized for high efficiency, which is critical for energy-sensitive applications.
  • Flexibility: The device supports a wide input voltage range, making it versatile for use in various systems. Additionally, it offers adjustable switching frequency and soft-start time, allowing for fine-tuning to meet specific application requirements.
  • Protection Features: The L6751TR is equipped with an array of protection features, including overcurrent protection, thermal shutdown, and under-voltage lockout, which contribute to the longevity and reliability of the end application.

Applications

The L6751TR is suitable for a broad spectrum of applications, particularly where efficient power conversion is critical. This includes but is not limited to:

  • Computing systems
  • Networking and telecommunications equipment
  • Consumer electronics
  • Industrial power systems

Technical Specifications

The L6751TR operates at a typical switching frequency of 300 kHz, which can be adjusted as required. Its wide input voltage range and integrated features make it a robust solution for managing power in complex electronic systems.

Package and Availability

STMicroelectronics offers the L6751TR in a compact package, designed for space-constrained applications. The product is available in tape and reel format, facilitating efficient assembly processes for high-volume production.

With its combination of efficiency, flexibility, and protection, the L6751TR from STMicroelectronics is an excellent choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Lowest to $1.3097
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $3.8023
Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733
Intersil
IC REG LINEAR SWITCHING REG
Need more? Email Us
Analog Devices Inc.
ASIL B MINI PMIC FOR CAMERA SENS
Lowest to $10.1866
Infineon Technologies
IC CONTROLLER DIGITAL QFN / * Voltage Regulator IC Output
Lowest to $3.8475
Maxim Integrated
IC REG LINEAR LOW NOISE PWR SUP
Lowest to $3.4454
Rohm Semiconductor
IC REG LINEAR DDR SDRAM 20HTSSOP
Lowest to $3.5007
Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.6140 $68.0700
11+ $11.1700 $122.8700
17+ $10.8212 $183.9604
23+ $10.4724 $240.8652
29+ $10.1236 $293.5844
39+ $9.0760 $353.9640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,300 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess