EN
  • EN
  • DE

L6758A

Part No L6758A
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Special Purpose
Description DPM - dynamic phase management | IC REG CTRLR VR12 2OUT 48VFQFPN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Obsolete
Applications Controller, Intel VR12
Parts Input Voltage (V) 10.8V ~ 13.2V
Number of Outputs 2
Voltage - Output 0.25V ~ 1.52V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 48-VFQFN Exposed Pad
Supplier Device Package 48-VFQFPN (6x6)
Manufacturer Pack Quantity 490
MSL Level 3 (168 Hours)
Win Source Part Number 1194459-L6758A
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian L6758A CAD Model

Description

The L6758A is a high-performance, multi-phase PWM controller from STMicroelectronics, designed for precision power regulation in demanding applications. This advanced controller is engineered to provide efficient power management for modern microprocessors, graphics cards, and other systems requiring a multi-phase power supply for optimal performance.

Key Features

  • Multi-Phase Power Control: The L6758A supports multiple power phases, enabling it to distribute the load across several channels for improved thermal management and system reliability.
  • High Efficiency: With its advanced control algorithms, the L6758A maximizes efficiency, reducing power consumption and heat generation, which is critical for high-performance computing environments.
  • Programmable Parameters: Users have the flexibility to program key parameters such as switching frequency, phase shedding, and over-current protection, tailoring the controller to specific application needs.
  • Integrated Drivers: The L6758A includes integrated gate drivers, simplifying the design and reducing the external component count, which can help to minimize the overall solution footprint.
  • Versatile Communication: Featuring an I²C-compatible interface, the L6758A allows for easy communication with the rest of the system for telemetry and control purposes.

Applications

The versatility of the L6758A makes it suitable for a wide range of applications, including:

  • Desktop and laptop computers
  • High-performance workstations and servers
  • Graphics processing units (GPUs)
  • Telecommunication and networking equipment
  • Embedded systems

Technical Specifications

The L6758A is built with advanced technology that ensures stable and efficient power delivery. Its technical specifications include:

  • Voltage regulation with fast transient response
  • Support for multiple current sensing methods
  • Thermal protection features
  • Robust protection against over-voltage, under-voltage, and over-current conditions

With its combination of performance, flexibility, and efficiency, the L6758A from STMicroelectronics is an ideal choice for designers looking to implement a robust power management solution in their high-performance electronic systems.

You May Also Be Interested in

Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $1.6817
Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Need more? Email Us
Infineon Technologies
IC CONTROLLER DIGITAL QFN / * Voltage Regulator IC Output
Lowest to $3.8475
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $3.8611
Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733
Texas Instruments
IC OP AMP QUAD LO POWER 14-TSSOP
Lowest to $1.9020
Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Renesas Electronics America
VR13HC 2OUT/8PH DIGITAL CONTROLL
Lowest to $64.0299

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9324 $52.7832
42+ $2.4061 $101.0562
65+ $2.3309 $151.5085
89+ $2.2557 $200.7573
115+ $2.1805 $250.7575
154+ $1.9549 $301.0546
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess