EN
  • EN
  • DE

L6910A

Part No L6910A
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description ADJUSTABLE STEP DOWN CONTROLLER WITH SYNCHRONOUS RECTIFICATION | IC REG CTRLR BUCK 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Output Type Transistor Driver
Function Step-Down
Topology Buck
Output Phases 1
Supply Voltage 5V ~ 12V
Switching Frequency 200kHz
Duty Cycle (Maximum) 100%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Frequency Control, Phase Control, Power Good, Soft Start
Temperature Range - Operating -40°C ~ 150°C
Manufacturer Package 16-TSSOP Exposed Pad
Supplier Device Package 16-HTSSOP
Family Part Number L6910
Manufacturer Pack Quantity 96
MSL Level 3 (168 Hours)
Win Source Part Number 1194462-L6910A
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian L6910A CAD Model

Description

Introducing the L6910A High-Efficiency DC/DC Converter

The L6910A from STMicroelectronics is a cutting-edge power management integrated circuit designed to deliver high efficiency and reliability for a wide range of applications. This robust DC/DC converter is perfect for systems that demand efficient power conversion with minimal heat generation.

Key Features

  • High Switching Frequency: The L6910A operates at a high switching frequency of up to 1.5 MHz, allowing for the use of smaller external components, which can reduce the overall footprint and BOM cost of the power supply design.
  • Adjustable Output Voltage: This versatile device offers an adjustable output voltage range, making it suitable for a variety of applications and allowing designers to customize the output as needed for specific requirements.
  • Efficiency: With its impressive efficiency, the L6910A minimizes power loss and helps extend the battery life of portable devices, making it an ideal choice for energy-sensitive applications.
  • Protection Features: The device includes a plethora of protection features such as overvoltage, thermal shutdown, and current limiting, ensuring the safety and longevity of the end application.

Applications

The L6910A is suited for a broad range of applications, including but not limited to:

  • Portable and battery-powered devices
  • Networking and telecommunication systems
  • Computer peripherals
  • Industrial and medical equipment

Technical Specifications

Some of the notable technical specifications of the L6910A include:

  • Input Voltage Range: 2.9V to 5.5V, accommodating a variety of power sources.
  • Output Current: Capable of delivering up to 1.5A, making it suitable for high-power applications.
  • Low Dropout Operation: The device's low dropout feature ensures continued operation even when the input voltage is close to the output voltage.
  • Packaging: Available in a compact VFQFPN-16 package, it is designed for space-constrained applications.

With its combination of high efficiency, adjustable output, and comprehensive protection features, the L6910A from STMicroelectronics is a top choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Infineon Technologies
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6147 $64.5880
90+ $1.3248 $119.2320
135+ $1.2844 $173.3940
190+ $1.2428 $236.1320
245+ $1.2012 $294.2940
325+ $1.0765 $349.8625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,380 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess