EN
  • EN
  • DE

L6916DTR

Part No L6916DTR
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer STMicroelectronics
Win Source Part Number 292410-L6916DTR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian L6916DTR CAD Model

Description

Introducing the L6916DTR Power Management IC from STMicroelectronics

The L6916DTR is a state-of-the-art power management integrated circuit (IC) developed by STMicroelectronics, designed to cater to the demanding needs of modern electronic applications. This versatile component is ideal for use in a wide range of products, from consumer electronics to industrial systems, thanks to its robust feature set and high reliability.

The L6916DTR is a multi-phase controller that provides efficient power conversion by driving synchronous rectification MOSFETs in multi-phase buck converter topologies. It is particularly well-suited for CPU and GPU power supplies in computing applications, where precise voltage regulation and high efficiency are critical for performance and thermal management.

Key Features of the L6916DTR:

  • Multi-Phase Buck Converter: The IC supports multi-phase operation, which allows for excellent load transient response and reduced output voltage ripple, leading to stable power delivery.
  • High-Efficiency Operation: With its synchronous rectification and advanced control algorithms, the L6916DTR ensures high conversion efficiency, reducing heat generation and improving system reliability.
  • Adjustable Output Voltage: The output voltage can be precisely adjusted to meet the specific requirements of the powered device, ensuring compatibility with a broad range of applications.
  • Overcurrent Protection: The built-in overcurrent protection safeguards the IC and the system it powers from damage due to excessive current draw.
  • Thermal Management: Thermal shutdown functionality is included to prevent overheating, further enhancing the longevity of the IC and the application it is used in.

The L6916DTR is packaged in a compact QFN (quad-flat no-leads) package, which not only saves valuable board space but also allows for efficient heat dissipation. Its small footprint and low profile make it an excellent choice for space-constrained applications.

With its combination of performance, efficiency, and protection features, the L6916DTR from STMicroelectronics is an excellent power management solution for designers looking to optimize their power supply designs. Whether it's for personal computers, servers, or embedded systems, the L6916DTR delivers the reliability and performance that modern electronics demand.

For detailed specifications, application notes, and further information, designers and engineers are encouraged to consult the datasheet and support resources provided by STMicroelectronics.

You May Also Be Interested in

dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6320 $65.2800
90+ $1.3398 $120.5820
135+ $1.2982 $175.2570
185+ $1.2555 $232.2675
240+ $1.2139 $291.3360
320+ $1.0880 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,161 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess