STMicroelectronics L6917BDTR-6 Product Overview
The L6917BDTR-6 is a highly integrated and efficient power management IC produced by STMicroelectronics, designed to cater to a wide array of applications requiring reliable power regulation. This advanced electronic component is part of STMicroelectronics' esteemed portfolio of power management solutions, renowned for their performance and durability.
Key Features
- Versatile Power Management: The L6917BDTR-6 is equipped with dual synchronous step-down switching regulators, allowing for efficient voltage conversion and power distribution to various subsystems within electronic devices.
- High Efficiency: With its synchronous rectification and low dropout operation, this IC ensures minimal power loss, making it suitable for applications where energy efficiency is paramount.
- Adjustable Output Voltage: Users can fine-tune the output voltage to meet the specific demands of their application, providing flexibility and precision in power delivery.
- Thermal Protection: The device includes built-in thermal shutdown circuitry, which guards against overheating and potential damage, ensuring long-term reliability.
- Compact Footprint: Thanks to its TSSOP-38 package, the L6917BDTR-6 can be easily integrated into space-constrained designs without compromising on functionality.
Applications
The L6917BDTR-6 is suitable for a variety of applications, particularly where efficient power management is critical. This includes but is not limited to:
- Computing systems such as servers and desktops
- Networking equipment like routers and switches
- Telecommunications infrastructure
- Industrial control systems
- Consumer electronics
Technical Specifications
Some of the technical specifications of the L6917BDTR-6 include:
- Input Voltage Range: 4.5V to 5.5V
- Output Voltage Range: Adjustable via external components
- Switching Frequency: Optimized for efficiency and component size
- Package Type: TSSOP-38
- Operating Temperature Range: Specified for commercial and industrial environments
With its combination of efficiency, flexibility, and protection features, the L6917BDTR-6 from STMicroelectronics stands out as a robust solution for demanding power management requirements.