The L6917BDTR from STMicroelectronics is a state-of-the-art, high-efficiency DC-DC converter designed for a wide range of applications. This versatile power management integrated circuit (IC) is particularly well-suited for systems that demand a compact footprint without compromising on performance and reliability.
Key Features
- High Efficiency: The L6917BDTR boasts an impressive efficiency rating, ensuring minimal power loss during operation and making it ideal for energy-sensitive applications.
- Versatile Voltage Ranges: This IC supports a broad input voltage range, accommodating various power sources and making it adaptable to different system requirements.
- Adjustable Output: Users can fine-tune the output voltage to match specific needs, providing flexibility and precision for a wide array of electronic devices.
- Thermal Protection: Built-in thermal shutdown functionality safeguards the IC from overheating, contributing to system stability and longevity.
- Compact Package: The L6917BDTR comes in a compact, surface-mount package that allows for efficient space utilization on printed circuit boards (PCBs).
Applications
The L6917BDTR is suitable for multiple applications, including but not limited to:
- Telecommunications equipment
- Networking hardware
- Computer systems and servers
- Consumer electronics
- Industrial control systems
Technical Specifications
Before integrating the L6917BDTR into a design, it is essential to consider its technical specifications:
- Input Voltage Range: 3 V to 14 V
- Output Voltage Range: 0.8 V to 5 V
- Maximum Output Current: 5 A
- Switching Frequency: 300 kHz
- Operating Temperature Range: -40 °C to 125 °C
STMicroelectronics' L6917BDTR is a testament to the company's commitment to delivering high-quality power solutions that meet the evolving needs of modern electronics. Its combination of efficiency, versatility, and compact design makes it an excellent choice for designers looking to enhance their power management systems.