EN
  • EN
  • DE

L6926D1

Part No L6926D1
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 800MA 8VFSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 800mA 8-VDFN Exposed Pad
Manufacturer STMicroelectronics
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Surface Mount
Package 8-VDFN Exposed Pad
Case / Package 8-VFSON-EP (3x4.9)
Family Name L6926
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1220
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 876577-L6926D1
Ultra Librarian 3D Model Ultra Librarian L6926D1 CAD Model

Description

Introducing the L6926D1 from STMicroelectronics

The L6926D1 is a high-performance, low-dropout voltage regulator designed by STMicroelectronics, a leader in semiconductor solutions. This device is specifically engineered to deliver a stable and reliable power supply in a variety of electronic applications. Its compact design and efficiency make it an ideal choice for space-constrained and power-sensitive applications.

The L6926D1 boasts an impressive output current capability of up to 1.5 A, which ensures that even demanding loads can be driven with ease. This regulator is capable of providing a fixed output voltage, which is factory-set and can range from 1.2V to 5.0V, catering to the needs of various circuits and devices.

One of the key features of the L6926D1 is its low dropout voltage, which allows it to continue providing a regulated output even when the input-to-output voltage differential is minimal. This characteristic is particularly important in battery-powered applications where maximizing the usage of the available voltage is crucial.

The device also incorporates several safety features to protect both the regulator and the application. These include thermal shutdown, which prevents damage from overheating, and short-circuit protection, which ensures the device's integrity in the event of a fault. Additionally, the L6926D1 offers a low quiescent current, which is beneficial for battery-powered devices as it helps to extend battery life.

For design flexibility, the L6926D1 is available in multiple package options, including the small footprint DFN6 (3x3 mm) and the SO-8. These options allow designers to choose the best fit for their PCB layout and space requirements.

STMicroelectronics has a reputation for producing high-quality components, and the L6926D1 is no exception. It is designed to meet the stringent requirements of a wide range of applications, from consumer electronics to industrial control systems. With its robust feature set and reliable performance, the L6926D1 is a go-to voltage regulator for designers looking to enhance the efficiency and longevity of their electronic products.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess