EN
  • EN
  • DE

L6932D1.2

Part No L6932D1.2
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR POS ADJ 2A 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Mfr STMicroelectronics
Package Cut Tape (CT)Tube
Product Status Obsolete
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Voltage - Input (Max) 14V
Voltage - Output (Min/Fixed) 1.2V
Voltage - Output (Max) 5V
Current - Output 2A
Current - Quiescent (Iq) 400 µA
PSRR 75dB (120Hz)
Control Features Enable
Protection Features Over Temperature, Short Circuit
Temperature Range - Operating -25°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number L6932
Standard Package 100 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 611789-L6932D1.2
Ultra Librarian 3D Model Ultra Librarian L6932D1.2 CAD Model

Description

The L6932D1.2 from STMicroelectronics is a high-efficiency, low-dropout (LDO) voltage regulator designed to deliver a stable and precise 1.2V output voltage. This compact and reliable component is engineered to meet the stringent power requirements of modern microprocessors, microcontrollers, and other digital systems that demand low voltage and high current capabilities.

Key Features

  • Output Voltage: Fixed at 1.2V with high accuracy, ensuring a stable power supply for sensitive electronics.
  • Low Dropout Voltage: Operates with a very low differential between input and output voltages, which enhances efficiency and allows for operation under a wider range of input voltages.
  • High Output Current: Capable of supplying up to 1.5A of output current, making it suitable for high-performance applications.
  • Low Quiescent Current: The device features a low quiescent current, which reduces power consumption when in standby mode and extends battery life in portable applications.
  • Thermal Protection: Includes built-in thermal shutdown protection to prevent damage from overheating.
  • Short-Circuit Protection: The regulator provides short-circuit protection, ensuring the safety and longevity of both the power supply and the powered device.
  • Adjustable Output: An external voltage divider allows for the adjustment of the output voltage if needed for specific applications.
  • Package Options: Available in multiple package options to suit various design requirements, including the compact SO-8 and DFN6 (3x3mm).

Applications

The L6932D1.2 is versatile and can be used in a broad range of applications. It is particularly well-suited for portable and battery-powered devices, as well as for supplying power to microprocessors, RAM, and other digital ICs that require a precise and stable voltage source.

Why Choose the L6932D1.2?

STMicroelectronics' L6932D1.2 stands out for its ability to provide a consistent and reliable power source in a compact form factor. Its high level of integration, protection features, and low power consumption make it an excellent choice for designers looking to enhance the performance and efficiency of their power management systems.

You May Also Be Interested in

STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
Panasonic
Need more? Email Us
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
Microchip Technology
IC REG LDO 3.3V/1.8V/2.63V 8MSOP
Lowest to $1.2411
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
Panasonic
Need more? Email Us
Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6470 $51.1170
23+ $4.3529 $100.1167
36+ $4.2059 $151.4124
52+ $3.9118 $203.4136
67+ $3.7647 $252.2349
83+ $3.6177 $300.2691
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,300 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess