STMicroelectronics L7805ACV/AT Voltage Regulator
The L7805ACV/AT from STMicroelectronics is a robust positive voltage regulator designed to offer a fixed output of 5 volts with a maximum current of up to 1.5 amperes. This highly reliable component is an essential part of the L78 series, which is renowned for providing simple and efficient solutions to deliver a stable voltage to electronic circuits.
Key Features
- Output Voltage: Fixed at 5V, which is commonly used in digital circuits and microcontroller-based applications.
- Output Current: Capable of delivering up to 1.5A, making it suitable for a wide range of applications.
- Thermal Overload Protection: Ensures the regulator is safeguarded against operating in excessive temperature conditions.
- Short Circuit Protection: Offers protection against short-circuit conditions, enhancing the longevity and reliability of the device and the circuits it powers.
- Output Transition SOA Protection: Provides safe operating area protection, which is critical for the stability of the output under varying load conditions.
- No External Components Required: The internal voltage reference and compensation eliminate the need for additional parts, simplifying design and reducing component count.
Applications
The L7805ACV/AT is versatile and can be used in a variety of electronic devices and projects. Its applications include, but are not limited to:
- Power supplies for electronic devices such as computers, televisions, and radios.
- Linear power regulators for household appliances.
- Post-regulation for switching supplies.
- Battery chargers.
- Motor control circuits.
Quality and Reliability
STMicroelectronics is known for its commitment to quality, and the L7805ACV/AT is no exception. The device is built to meet the highest standards, ensuring that it performs consistently and reliably, even in demanding conditions. With its robust protection features and stable output, the L7805ACV/AT is an excellent choice for designers seeking a dependable voltage regulation solution.