EN
  • EN
  • DE

L78M08ACDT

Part No L78M08ACDT
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 8V 500MA DPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Linear Voltage Regulator IC Positive Fixed 1 Output 500mA DPAK
Manufacturer STMicroelectronics
Package Tube
Part Status Obsolete
Operating Temperature Range 0°C ~ 125°C
Mounting Surface Mount
Package TO-252-3, DPak (2 Leads + Tab), SC-63
Case / Package DPAK
Family Name L78M08
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 922641-L78M08ACDT
Ultra Librarian 3D Model Ultra Librarian L78M08ACDT CAD Model

Description

The L78M08ACDT is a robust, positive voltage regulator designed by STMicroelectronics, a leader in the semiconductor industry. This particular model is part of the L78 series, known for its reliability and efficiency in providing stable output voltages. The L78M08ACDT is specifically engineered to deliver a constant 8V output, making it an ideal choice for a wide range of electronic applications requiring a regulated power supply.

Key Features

  • Output Voltage: Fixed at 8V, which is suitable for circuits that require a stable voltage level for optimal operation.
  • Output Current: Capable of delivering up to 500mA, providing sufficient current for many small to medium power applications.
  • Thermal Overload Protection: Integrated thermal shutdown circuitry protects the device from damage due to excessive power dissipation and overheating.
  • Short Circuit Protection: The built-in short circuit protection feature ensures long-term reliability and safety by preventing the regulator from damage when a short circuit occurs.
  • Output Transistor Safe Operating Area Protection: This feature safeguards the regulator from operating in an unsafe region of the output transistor's characteristics.
  • Package: Available in a TO-252 (DPAK) surface-mount package, which is suitable for automated assembly processes and saves board space.

Applications

The L78M08ACDT voltage regulator is versatile and can be used in a variety of electronic devices and projects. It is commonly found in:

  • Consumer electronics such as audio and video equipment
  • Computer systems and peripherals
  • Telecommunication devices
  • Automotive applications
  • Power management solutions

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The L78M08ACDT is manufactured with the highest standards, ensuring that it meets the rigorous demands of industrial and commercial use. With its robust design and comprehensive protection features, this voltage regulator is a reliable choice for engineers and designers looking for consistent performance and durability.

You May Also Be Interested in

ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess