EN
  • EN
  • DE

L7915CD2T

Part No L7915CD2T
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Linear
Description NEGATIVE VOLTAGE REGULATORS | IC REG LINEAR -15V 1.5A D2PAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Output Configuration Negative
Output Type Fixed
Voltage - Input (Maximum) -35V
Min/Fixed Output Voltage -15V
Maximum Dropout Voltage 1.1V at 1A
Output Current 1.5A
Current - Quiescent (Iq) 3mA
PSRR 60dB (120Hz)
Protection Features Over Temperature, Short Circuit
Temperature Range - Operating 0°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Supplier Device Package D2PAK
Family Part Number L7915
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 1194617-L7915CD2T
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian L7915CD2T CAD Model

Description

STMicroelectronics L7915CD2T Voltage Regulator

The L7915CD2T is a robust negative voltage regulator from the reputable semiconductor manufacturer, STMicroelectronics. This component is designed to offer a consistent and reliable fixed output voltage of -15V, which makes it an ideal choice for a wide range of electronic applications requiring a stable negative voltage supply.

Enclosed in a TO-263 (D2PAK) surface-mount package, the L7915CD2T is not only space-efficient but also offers excellent thermal performance, ensuring reliable operation even under varying load conditions and ambient temperatures. The device is capable of delivering an output current of up to 1.5A, which is sufficient for numerous moderate power applications.

The L7915CD2T boasts a set of features that ensure the protection of your electronic circuits. These include thermal overload protection, which safeguards the device from damage due to excessive power dissipation, and short-circuit protection, which prevents damage in the event of an output short. Additionally, the device is equipped with a safe area protection feature, which limits the IC's power dissipation, preventing it from exceeding its maximum rated power.

This voltage regulator has a typical dropout voltage of 1.3V at a 1A load, which means it can maintain its rated output as long as the input voltage stays at least 1.3V below 0V. This makes it suitable for applications where the input voltage does not vary significantly, and a stable dropout voltage is required.

The L7915CD2T is a versatile component that can be utilized in various applications, including high-efficiency linear regulators, constant current regulators, and adjustable output voltage applications when paired with external components. Its robustness and reliability make it a preferred choice for designers looking to ensure the stability and longevity of their electronic products.

For detailed specifications and application guidance, users should refer to the official datasheet provided by STMicroelectronics, which contains comprehensive information on the L7915CD2T's electrical characteristics, pin configuration, and typical application circuits.

You May Also Be Interested in

Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us
Microchip Technology
IC REG LDO 3.3V/1.8V/2.63V 8MSOP
Lowest to $1.2411
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315
Texas Instruments
IC REG LDO 1.75V/2.95V 5DSBGA
Lowest to $1.1477
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess