EN
  • EN
  • DE

L7924CD2T

Part No L7924CD2T
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Linear
Description Standard Regulator Neg -24V 1.5A 3-Pin(2+Tab) D2PAK
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package D2PAK
Max Input Voltage -33 V
Max Operating Temperature 150 °C
Max Output Current 1.5 A
Min Input Voltage -33 V
Min Operating Temperature 0 °C
Mount Surface Mount
Number of Outputs 1
Number of Pins 3
Output Current 500 mA
Output Type Fixed
Output Voltage -25.2 V
Packaging Bulk
Polarity Negative
Quiescent Current 3 mA
Radiation Hardening No
RoHS Non-Compliant
Win Source Part Number 1226800-L7924CD2T
Categories PMIC - Voltage Regulators - Linear
Manufacturer STMicroelectronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian L7924CD2T CAD Model

Description

Introducing the L7924CD2T Voltage Regulator by STMicroelectronics

The L7924CD2T is a robust, precision voltage regulator designed by STMicroelectronics, a leader in semiconductor solutions. This device is part of their extensive range of fixed-voltage regulators that are engineered to offer both stability and reliability for a wide array of electronic applications.

Key Features

  • Output Voltage: The L7924CD2T provides a stable -24V output, making it suitable for circuits that require a consistent negative voltage reference.
  • Output Current: This regulator can deliver up to 1.5A of output current, which is ample for powering a diverse set of components within an electronic system.
  • Thermal Overload Protection: The built-in thermal shutdown feature ensures the device operates within safe temperature limits, protecting both the regulator and your circuit from potential thermal damage.
  • Short Circuit Protection: The inclusion of short circuit protection adds an extra layer of security, safeguarding the regulator and the connected components from the risks associated with unexpected short circuits.
  • Low Dropout Voltage: The L7924CD2T boasts a low dropout voltage, which minimizes the voltage difference between the input and output under low power conditions, thus ensuring efficient operation.
  • Package: It comes in a TO-220 package, which is widely used and offers a good balance between thermal performance and space-saving on the PCB.

Applications

The L7924CD2T is well-suited for a variety of applications including:

  • Industrial control systems
  • Automotive electronics
  • Power supplies
  • Battery chargers
  • Consumer electronics

With its robust design and comprehensive protection features, the L7924CD2T from STMicroelectronics is an excellent choice for designers looking to incorporate a reliable negative voltage regulator into their electronic designs. Whether you're working on a complex industrial system or a simple consumer electronic device, the L7924CD2T provides the performance and safety you need.

For detailed specifications and application notes, visit the STMicroelectronics website or contact their support team for further assistance.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess