EN
  • EN
  • DE

L7986ATR

Part No L7986ATR
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Conv DC-DC 4.5V to 38V Synchronous Step Down Single-Out 0.6V to 38V 3A 8-Pin HSOP EP T/R / IC REG BUCK ADJ 3A 8-HSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 4.5V
Maximum Input Voltage 38V
Nominal Output Voltage (Min/Fixed) 0.6V
Maximum Output Voltage 38V
Output Current 3A
Frequency - Switching 250kHz to 1MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-HSOP
Win Source Part Number 018419-L7986ATR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name L7986
ECCN EAR99
Country of Origin China , Philippines
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian L7986ATR CAD Model

Description

The L7986ATR from STMicroelectronics is a highly efficient, monolithic synchronous step-down switching regulator that offers a compact solution for a wide range of applications. Designed to convert a higher DC input voltage to a lower DC output voltage with a maximum output current of 3 A, the L7986ATR is an ideal choice for powering complex circuits in a variety of electronic devices.

Key Features

  • Wide Input Voltage Range: Capable of handling input voltages from 4.5 V to 38 V, the L7986ATR is versatile and suitable for applications that experience fluctuations in power supply.
  • Adjustable Output Voltage: Users can adjust the output voltage from 0.8 V to VIN, ensuring compatibility with a wide range of devices and the flexibility to match specific power requirements.
  • High Efficiency: The device's high efficiency of up to 95% minimizes energy loss, making it an eco-friendly choice for energy-conscious designs.
  • Low RDS(on) MOSFETs: Integrated low RDS(on) MOSFETs contribute to reduced conduction losses, further enhancing the overall efficiency of the regulator.
  • Frequency Synchronization: The L7986ATR allows for synchronization with an external clock, which can be useful in noise-sensitive applications where frequency management is critical.
  • Thermal Protection: The built-in thermal shutdown and overcurrent protection safeguard the device and the application from damage due to overheating or excessive current draw.

Applications

The L7986ATR is designed to meet the needs of a broad spectrum of applications, including but not limited to:

  • Consumer Electronics
  • Industrial Power Systems
  • Telecommunication Devices
  • Automotive Applications
  • Computer and Office Equipment

With its robust feature set and high reliability, the L7986ATR from STMicroelectronics is an excellent choice for designers looking to optimize their power management solutions. Its compact size, combined with its performance and protection features, make it a valuable component in any power-sensitive and space-constrained application.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1108
Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.7707
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0741 $53.7050
115+ $0.8813 $101.3495
180+ $0.8538 $153.6840
245+ $0.8262 $202.4190
315+ $0.7987 $251.5905
420+ $0.7161 $300.7620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,800 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess