EN
  • EN
  • DE

L9758

Part No L9758
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG LDO AUTOMOTIVE 36POWERSO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Applications Converter, Automotive Engine Control
Voltage - Input 4 V to 40 V
Number of Outputs 9
Output Voltage Programmable
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package PowerSO-36
Win Source Part Number 018430-L9758
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian L9758 CAD Model

Description

STMicroelectronics Product L9758 Overview

The L9758 from STMicroelectronics is a cutting-edge automotive power management integrated circuit (PMIC), designed to meet the stringent requirements of modern vehicle electronics. This advanced component is engineered to provide reliable power supply solutions, ensuring optimal performance of automotive subsystems.

Key Features

  • High Integration: The L9758 integrates multiple functions into a single chip, reducing the need for additional components and simplifying the design process for automotive system designers.
  • Robust Power Supply: With a wide input voltage range, the L9758 delivers stable output voltages, ensuring the proper operation of connected automotive modules even under varying battery conditions.
  • Thermal Management: The device is equipped with advanced thermal protection features that prevent overheating, thus enhancing the system's reliability and longevity.
  • Multiple Output Channels: It offers several output channels, each with adjustable voltage levels to cater to different system requirements.
  • Communication Interface: An integrated serial peripheral interface (SPI) allows for communication with microcontrollers, facilitating system diagnostics and control.

Applications

The L9758 is ideally suited for a variety of automotive applications, including but not limited to engine control units (ECUs), body control modules (BCMs), and advanced driver-assistance systems (ADAS). Its robust design ensures reliable operation in the harsh environments typical of automotive applications.

Quality and Reliability

STMicroelectronics is known for its commitment to quality, and the L9758 is no exception. Manufactured with the automotive industry's high standards in mind, this PMIC is designed for AEC-Q100 qualification, ensuring it meets the reliability requirements for automotive-grade components.

In summary, the L9758 from STMicroelectronics represents a sophisticated power management solution that provides efficiency, integration, and reliability for modern automotive electronics. Its versatile features and robust design make it an essential component for the next generation of vehicle systems.

You May Also Be Interested in

Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293
Analog Devices Inc.
ASIL B MINI PMIC FOR CAMERA SENS
Lowest to $10.1866
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Renesas Electronics America
IC REG CONV LCD 10OUT 24TSSOP
Need more? Email Us
Rohm Semiconductor
IC REG LINEAR DDR SDRAM 20HTSSOP
Lowest to $3.5007
Infineon Technologies
IC CONTROLLER DIGITAL QFN / * Voltage Regulator IC Output
Lowest to $3.8475
Intersil
IC REG LINEAR SWITCHING REG
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $1.6817
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Lowest to $1.3097

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess