EN
  • EN
  • DE

L9857-TR

Part No L9857-TR
Manufacturer STMicroelectronics
Catalog PMIC - Gate Drivers
Description IC DRIVER HIGH SIDE HV 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Driven Configuration High-Side
Channel Type Single
Number of Drivers 1
Gate Type N-Channel MOSFET
Supply Voltage - Operating 10 V to 18 V
Current - Peak Output (Source, Sink) 500mA, 500mA
Input Type Non-Inverting
High Side Voltage - Max (Bootstrap) 300V
Rise and Fall Time 100ns, 100ns
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 1051430-L9857-TR
Popularity Medium
Supply and Demand Status Balance
Quantity per package 2,500
Ultra Librarian 3D Model Ultra Librarian L9857-TR CAD Model

Description

Introducing the L9857-TR Driver from STMicroelectronics

The L9857-TR is a high-quality automotive-grade driver component designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This product is specifically engineered to meet the rigorous demands of the automotive industry, providing reliable and efficient performance for a wide range of applications.

The L9857-TR is part of STMicroelectronics' extensive line-up of driver ICs, which are known for their robustness and flexibility. It is designed to drive inductive, resistive, or capacitive loads, making it a versatile choice for automotive engineers and designers.

Key Features of the L9857-TR:

  • High Voltage Capability: This driver is capable of handling high voltage operations, which is critical for automotive applications that require stable performance under varying voltage conditions.
  • Thermal Protection: With built-in thermal protection, the L9857-TR ensures that the device operates within safe temperature ranges, thereby enhancing its durability and longevity.
  • Diagnostic Functions: The inclusion of diagnostic features allows for real-time monitoring of the system, which is essential for maintaining the performance and safety of automotive applications.
  • Low Standby Current: Energy efficiency is a key consideration in modern automotive design, and the L9857-TR's low standby current helps to minimize the overall energy consumption of the system.

Applications:

The L9857-TR is suitable for a variety of applications within the automotive sector, including but not limited to:

  • Engine Control Units (ECUs)
  • Body Control Modules (BCMs)
  • Automotive Lighting Systems
  • Powertrain Systems

STMicroelectronics' commitment to quality and innovation is evident in the L9857-TR driver. It is designed to meet the stringent requirements of the automotive industry, providing a reliable solution for driving a range of loads with precision and efficiency. Whether it's for controlling actuators, managing power distribution, or any other automotive function, the L9857-TR is a component that engineers can rely on for top-notch performance.

For detailed specifications, application notes, and further information, engineers and designers are encouraged to consult the official STMicroelectronics documentation for the L9857-TR.

You May Also Be Interested in

Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC
Lowest to $5.8899
Infineon Technologies
AUIRS2004 - GATE DRIVER / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $0.5047
Maxim Integrated
DUAL 1.5A MOSFET DRIVER
Lowest to $8.4373
Texas Instruments
100-V MAX SIMPLE 3-PHASE GATE DR / High-Side and Low-Side Gate Driver IC Non-Inverting 20-TSSOP
Lowest to $0.5463
ON Semiconductor
IC MOSFET DVR DUAL BOOT 8-SOIC / Gate Driver IC
Lowest to $1.5444
Maxim Integrated
MAX626 DUAL POWER MOSFET DRIVER
Need more? Email Us
Microchip Technology
IC GATE DRVR HI/LOW SIDE 8SOIC / High-Side or Low-Side Gate Driver IC Inverting 8-SOIC
Lowest to $3.1453
Texas Instruments
120V LOW COST HS/LS DRIVER / Half-Bridge Gate Driver IC Non-Inverting 10-VSON (3x3)
Lowest to $3.5817
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess