The LD1086-18 from STMicroelectronics is a robust low drop voltage regulator capable of delivering up to 1.5A of current with a fixed output voltage of 1.8V. This high-performance component is designed to provide a stable and reliable power supply for a wide range of applications, ensuring optimal performance for your electronic devices.
Key Features
- Output Voltage: Fixed at 1.8V, providing a precise voltage source for sensitive electronics.
- Current Capacity: Can deliver up to 1.5A, making it suitable for high-power applications.
- Low Dropout Voltage: The low dropout design ensures efficient operation even with a very small difference between the input and output voltage.
- Thermal Overload Protection: Built-in thermal shutdown prevents damage from overheating, enhancing the longevity of the regulator.
- Short Circuit Protection: Offers robust protection against short-circuit conditions, ensuring the safety of your electronic components.
- Adjustable Versions: While the LD1086-18 is a fixed version, the LD1086 series also includes adjustable versions for a customized output voltage.
Applications
The versatility of the LD1086-18 voltage regulator makes it an ideal choice for a variety of electronic applications, including:
- High-efficiency linear power supplies
- Battery-powered devices
- Post-regulation for switching supplies
- Microprocessor supply
- Low-voltage power management in portable devices
Product Specifications
Parameter
Value
Output Voltage
1.8V
Output Current
Up to 1.5A
Dropout Voltage
Low
Package
TO-220, TO-220FP, and DPAK
Operating Temperature Range
-40°C to 125°C
Whether you're designing a new power supply or looking to upgrade an existing one, the LD1086-18 voltage regulator from STMicroelectronics offers the performance and reliability you need to ensure stable operation across a wide range of applications.