EN
  • EN
  • DE

LD1086D2M50TR

Part No LD1086D2M50TR
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Linear
Description IC Reg Ldo Pos 5.0V 1.5A D2PAK/A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TO-263-4
Dropout Voltage 1.3 V
Input Bias Current 5 mA
Lead Free Contains Lead
Max Input Voltage 30 V
Maximum Operating Temperature 125 °C
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Outputs 1
Number of Regulators 1
Output Current 1.5 A
Output Type Fixed
Output Voltage 5 V
Packaging Tape & Reel (TR)
RoHS Compliant
Win Source Part Number 1069129-LD1086D2M50TR
Categories PMIC - Voltage Regulators - Linear
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LD1086D2M50TR CAD Model

Description

The LD1086D2M50TR is a robust low-dropout voltage regulator designed by STMicroelectronics, a leader in semiconductor solutions. This voltage regulator is part of the LD1086 series, known for their high efficiency and reliability in a variety of applications.

Key Features

  • Output Voltage: The device provides a fixed output voltage of 5.0V, which is ideal for powering a wide range of microcontrollers and analog circuits.
  • High Current Capability: It can deliver up to 1.5A of continuous output current, making it suitable for high-power applications.
  • Low Dropout: The LD1086D2M50TR boasts a low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage.
  • Stability: The regulator is stable with output capacitors as low as 10μF, providing flexibility in design.
  • Protection Features: It includes built-in protection features such as over current and over temperature protection, enhancing the safety and longevity of the device and the circuits it powers.
  • Adjustable Versions: While this model provides a fixed voltage, the series also includes versions with an adjustable output voltage for a customized solution.

Applications

The LD1086D2M50TR is suitable for a broad range of applications, including but not limited to:

  • High-efficiency linear power supplies
  • Battery-powered equipment
  • Consumer electronics
  • Computer systems
  • Automotive electronics

Package and Availability

This voltage regulator is available in a D2PAK package, which is not only robust but also suitable for high-temperature operations. The part number "TR" at the end indicates that the device is provided in tape and reel packaging, which facilitates automated assembly processes for mass production.

Conclusion

The LD1086D2M50TR from STMicroelectronics is an exceptional choice for designers looking for a reliable and efficient voltage regulator capable of supporting a wide range of applications. Its combination of features and protections ensures performance and durability, making it a valuable component in any power management solution.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess