STMicroelectronics LD1086D2T18 Voltage Regulator
The LD1086D2T18 is a high-performance, low-dropout voltage regulator from STMicroelectronics, designed to deliver a fixed output voltage of 1.8V with a maximum current output of 1.5A. This robust device is an ideal solution for a wide range of applications, including but not limited to, microcontroller systems, linear power supplies, and post-regulation for switching supplies.
Constructed with advanced manufacturing techniques, the LD1086D2T18 boasts excellent thermal performance and a high level of reliability. Its key features include a low dropout voltage, typically just 1.2V at maximum output current, which means it can maintain regulation with a minimal difference between the input and output voltage. This is particularly beneficial in battery-powered devices where extending the battery life is crucial.
The regulator also offers outstanding load and line regulation, ensuring a stable output voltage even with variations in input voltage or output current. The LD1086D2T18 is equipped with several safety features, such as thermal shutdown and current limiting, which protect the device and the load from damage due to overheating and overcurrent conditions.
For design flexibility, the LD1086D2T18 comes in a TO-220 package, which is widely used and easy to handle in various circuit layouts. Its pinout is compatible with adjustable voltage versions, allowing designers to use the same PCB layout for different voltage requirements.
In summary, the LD1086D2T18 from STMicroelectronics is a reliable and efficient fixed voltage regulator, perfect for applications requiring a steady 1.8V power supply. Its low dropout performance, combined with robust protection features and a convenient package, make it a smart choice for designers looking to enhance the performance and longevity of their electronic systems.
For more detailed specifications and application notes, or to order samples, visit the STMicroelectronics website or contact your local authorized distributor.