EN
  • EN
  • DE

LIS202DL

Part No LIS202DL
Manufacturer STMicroelectronics
Catalog Motion Sensors - Accelerometers
Description MEMS motion sensor 2-axis - ±2g/±8g smart digital output “piccolo” accelerometer | ACCEL 2.3-9.2G I2C/SPI 14LGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer STMicroelectronics
Packaging Tray
Status Obsolete
Type Digital
Axis X, Y
Acceleration Range ±2.3g, 9.2g
Sensitivity (LSB/g) 55 (±2.3g) ~ 13 (±9.2g)
Bandwidth 50Hz ~ 200Hz
Output Type I2C, SPI
Supply Voltage (V) 2.16V ~ 3.6V
Features Adjustable Bandwidth, Selectable Scale
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 14-VFLGA
Supplier Device Package 14-LGA (3x5)
Manufacturer Pack Quantity 490
MSL Level 1 (Unlimited)
Win Source Part Number 1196479-LIS202DL
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LIS202DL CAD Model

Description

Introducing the LIS202DL - High-Precision MEMS Accelerometer

The LIS202DL from STMicroelectronics is a cutting-edge, ultra-compact MEMS (Micro-Electro-Mechanical Systems) accelerometer designed for high-precision motion sensing applications. This versatile sensor is an ideal choice for a wide range of products, from mobile devices to industrial monitoring systems, thanks to its robust performance and miniature footprint.

Key Features

  • Two Selectable Full Scales: The LIS202DL offers two full-scale ranges, ±2g and ±8g, allowing for precise readings in different dynamic environments.
  • High-Resolution Output: It provides 16-bit data output, ensuring high-resolution measurements for accurate motion tracking.
  • Embedded Self-Test: This feature allows the user to verify the functioning of the sensor after it has been assembled, ensuring reliability and performance consistency.
  • Low Power Consumption: Designed with power efficiency in mind, the LIS202DL is suitable for battery-powered devices, contributing to longer operational life.
  • Smart Embedded Features: The accelerometer includes free-fall detection, motion detection, and click/double-click recognition, enhancing its utility in various applications.

Applications

The LIS202DL is versatile enough to fit into a multitude of applications, including but not limited to:

  • Mobile phones and tablets for screen orientation and step counting
  • Gaming and virtual reality devices for motion control
  • Antitheft systems and inertial navigation for vehicles and drones
  • Healthcare devices for patient monitoring and activity recognition

Technical Specifications

Equipped with an I2C/SPI digital interface, the LIS202DL provides seamless integration with most microcontroller units. Its operating temperature range from -40°C to +85°C ensures stable operation under extreme conditions. Moreover, the sensor's eco-friendly design complies with RoHS and "Green" requirements, making it a responsible choice for environmentally conscious manufacturers.

Whether you are developing a sophisticated wearable, a smart home system, or an industrial-grade monitoring device, the LIS202DL from STMicroelectronics offers the precision, flexibility, and reliability you need to bring your innovative ideas to life.

You May Also Be Interested in

Memsic Inc.
ACCELEROMETER 1.7G ANALOG 8LCC / Accelerometer X, Y Axis ±1.7g 17Hz 8-LCC
Need more? Email Us
NXP / Nexperia
ACCELEROMETER 45G ANALOG 20SOIC / Accelerometer X, Y Axis ±45g 400Hz 20-SOIC
Need more? Email Us
STMicroelectronics
MEMS DIGITAL OUTPUT DUAL MOTION
Lowest to $1.3430
NXP / Nexperia
XTRINSIC 10 BITS SPI ACCELEROMET / Accelerometer X Axis ±60g 16-QFN (6x6)
Need more? Email Us
Kionix Inc.
ACCELEROMETER TRI-AXIS 14LGA
Need more? Email Us
Analog Devices Inc.
ACCELEROMETER ACU SENSOR 120G / Accelerometer X Axis ±120g 16-SOIC-EP
Need more? Email Us
Bosch Sensortec
ACCELEROMETER 2-16G 12LGA
Lowest to $2.6511
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA
Need more? Email Us
Memsic Inc.
ACCELEROMETER 1.5G I2C 8QFN / Accelerometer X, Y Axis ±1.5g 8Hz 8-QFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.7660 $58.8300
12+ $9.6546 $115.8552
19+ $9.3520 $177.6880
26+ $9.0506 $235.3156
34+ $8.7491 $297.4694
45+ $7.8436 $352.9620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,858 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess