EN
  • EN
  • DE

LIS244ALTR

Part No LIS244ALTR
Manufacturer STMicroelectronics
Catalog Motion Sensors - Accelerometers
Description ACCELEROMETER 2-6G ANALOG 16LGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Features Accelerometer X, Y Axis ±2g, 6g 2kHz 16-LGA (4x4)
Manufacturer STMicroelectronics
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 16-LFLGA
Case / Package 16-LGA (4x4)
Family Name LIS244
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923049-LIS244ALTR
Ultra Librarian 3D Model Ultra Librarian LIS244ALTR CAD Model

Description

STMicroelectronics LIS244ALTR - High-Performance 3-Axis Digital Accelerometer

The LIS244ALTR is a state-of-the-art 3-axis digital accelerometer designed by STMicroelectronics for high-precision motion and position sensing in a wide range of applications. This compact, low-power device offers outstanding performance and reliability, making it an ideal choice for mobile devices, gaming systems, industrial equipment, and more.

Key Features

  • High Sensitivity: The LIS244ALTR provides excellent sensitivity, with selectable full scales of ±2g/±4g/±8g, ensuring accurate motion detection and measurement across a variety of dynamic conditions.
  • Low Power Consumption: Engineered for efficiency, this accelerometer operates at a low power consumption rate, which is crucial for battery-powered devices, extending their operational lifespan.
  • Digital Output: It features an I2C/SPI digital output interface, which facilitates easy integration into system designs and allows for direct connection to a microcontroller or processor.
  • Embedded Features: The device comes with several built-in functionalities, such as motion detection, click/double-click recognition, and a free-fall detection algorithm, providing added value without the need for external components.
  • Compact Design: Housed in a small LGA package, the LIS244ALTR is designed to fit into space-constrained applications, while still delivering robust performance.
  • Temperature Range: Operating over an extended temperature range, the accelerometer is suitable for use in environments with varying temperature conditions.

Applications

The versatility of the LIS244ALTR makes it an excellent choice for a variety of applications, including but not limited to:

  • Smartphones and tablets
  • Wearable devices
  • Gaming and virtual reality systems
  • Impact and vibration monitoring
  • Industrial and automotive systems

STMicroelectronics' commitment to innovation is evident in the LIS244ALTR accelerometer, which offers designers and engineers a reliable, high-performance sensing solution that can be easily integrated into their projects. With its advanced features and versatile application range, the LIS244ALTR is poised to enhance the functionality and user experience of a multitude of electronic devices.

You May Also Be Interested in

Analog Devices Inc.
ACCELEROMETER 5G SPI 12LGA / Accelerometer X, Y Axis ±5g 1Hz ~ 2.25kHz 12-LGA (7.35x7.20)
Lowest to $79.8669
Freescale Semiconductor - NXP
XTRINSIC, PSI5 INTERTIAL SENSOR / Accelerometer X Axis ±240g 16-QFN (6x6)
Lowest to $11.6418
STMicroelectronics
ACCELEROMETER 3.5G ANALOG 16LGA / Accelerometer X, Y, Z Axis ±3.5g 2kHz 16-LGA (4x4)
Lowest to $6.2289
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 14-LGA (3x5)
Lowest to $4.9161
STMicroelectronics
ACCELEROMETER 100G I2C/SPI 16LGA
Lowest to $9.9430
STMicroelectronics
MEMS DIGITAL OUTPUT DUAL MOTION
Lowest to $1.3430
Analog Devices Inc.
ACCELEROMETER HIGH G
Need more? Email Us
NXP / Nexperia
ACCELEROMETER 2-8G I2C/SPI 16LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g 1.9Hz ~ 244Hz 16-LGA (3x3)
Lowest to $5.2229
NXP / Nexperia
ACCELEROMETER 45G ANALOG 20SOIC / Accelerometer X, Y Axis ±45g 400Hz 20-SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.2600 $59.6400
34+ $3.4954 $118.8436
52+ $3.3862 $176.0824
71+ $3.2770 $232.6670
92+ $3.1677 $291.4284
123+ $2.8401 $349.3323
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,100 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess