EN
  • EN
  • DE

LIS2L02ALTR

Part No LIS2L02ALTR
Manufacturer STMicroelectronics
Catalog Motion Sensors - Accelerometers
Description ACCELEROMETER 2G ANALOG 8LGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Type Analog
Axis X, Y
Acceleration Range ±2g
Sensitivity (mV/g) 660
Bandwidth 2kHz
Output Type Analog Voltage
Supply Voltage - Operating 2.4 V to 5.25 V
Features Adjustable Bandwidth
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-LGA
Win Source Part Number 070975-LIS2L02ALTR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LIS2L02ALTR CAD Model

Description

Introducing the LIS2L02ALTR from STMicroelectronics

The LIS2L02ALTR is a state-of-the-art accelerometer designed and manufactured by STMicroelectronics, a global semiconductor leader known for its cutting-edge technology and innovative solutions. This high-precision sensor is an integral component for a multitude of applications that require accurate and reliable motion detection.

Key Features

  • High-Resolution Measurement: The LIS2L02ALTR boasts a high resolution, enabling it to detect even the most subtle movements with great accuracy.
  • Wide Measurement Range: This sensor is capable of measuring acceleration over a broad range, making it versatile for various dynamic applications.
  • Low Power Consumption: Designed with efficiency in mind, the LIS2L02ALTR consumes minimal power, which is ideal for battery-operated devices.
  • Compact Design: Its small form factor allows for easy integration into space-constrained designs without compromising performance.

Advanced Technology

STMicroelectronics has integrated the latest MEMS (Micro-Electro-Mechanical Systems) technology into the LIS2L02ALTR, ensuring high sensitivity and reliability. This technology, combined with the sensor's built-in intelligence, provides enhanced stability and a reduced need for external components.

Applications

The LIS2L02ALTR is ideal for a wide range of applications, including but not limited to:

  • Smartphones and tablets
  • Wearable devices
  • Gaming and virtual reality systems
  • Industrial and automotive systems
  • Health and fitness trackers

Easy Integration

Integration of the LIS2L02ALTR into your design is made simple with its I2C/SPI digital interface, which allows for easy communication with most microcontrollers. Additionally, the sensor includes several user-programmable options, such as data rates and interrupt management, providing designers with flexibility to tailor the sensor to their specific needs.

Quality and Support

As with all STMicroelectronics products, the LIS2L02ALTR is manufactured to the highest quality standards, ensuring reliable performance in even the most demanding environments. Customers can also benefit from STMicroelectronics' global support network, providing assistance and resources throughout the product development cycle.

Whether you're developing the next generation of consumer electronics or enhancing the capabilities of industrial systems, the LIS2L02ALTR from STMicroelectronics is an excellent choice for your acceleration sensing needs.

You May Also Be Interested in

STMicroelectronics
ACCELEROMETER 2-6G ANALOG 24SO / Accelerometer X, Y, Z Axis ±2g, 6g 1.5kHz 24-SO
Need more? Email Us
STMicroelectronics
MEMS DIGITAL OUTPUT DUAL MOTION
Lowest to $1.3430
STMicroelectronics
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $1.1880
NXP / Nexperia
ACCELEROMETER 281G ANALOG 16SOIC / Accelerometer Z Axis ±281g 400Hz 16-SOIC
Need more? Email Us
Analog Devices Inc.
ACCELEROMETER ACU SENSOR 120G / Accelerometer X Axis ±120g 16-SOIC-EP
Need more? Email Us
STMicroelectronics
ACCELEROMETER 3.5G ANALOG 16LGA / Accelerometer X, Y, Z Axis ±3.5g 2kHz 16-LGA (4x4)
Lowest to $6.2289
Analog Devices Inc.
ACCELEROMETER HIGH G
Need more? Email Us
NXP / Nexperia
ACCELEROMETER 4-16G ANALOG 12QFN / Accelerometer X, Y, Z Axis ±4g, 16g 1.1kHz (X,Y), 600Hz (Z) 12-QFN (3x3)
Lowest to $31.2813
NXP / Nexperia
XTRINSIC 10 BITS SPI ACCELEROMET / Accelerometer X Axis ±60g 16-QFN (6x6)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.7219 $62.9409
25+ $4.6948 $117.3700
39+ $4.5482 $177.3798
53+ $4.4014 $233.2742
68+ $4.2547 $289.3196
91+ $3.8145 $347.1195
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,600 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess