EN
  • EN
  • DE

LM358AWYDT

Part No LM358AWYDT
Manufacturer STMicroelectronics
Description Low power dual operational amplifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1199014-LM358AWYDT
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM358AWYDT CAD Model

Description

STMicroelectronics LM358AWYDT Dual Operational Amplifier

The LM358AWYDT is a high-performance dual operational amplifier (op-amp) manufactured by STMicroelectronics, a leader in semiconductor solutions. This precision electronic component is designed to offer a perfect balance of features that make it suitable for a wide range of applications in consumer, industrial, and automotive sectors.

The LM358AWYDT operates at a power supply range of 3V to 32V (or ±1.5V to ±16V in a dual supply configuration), making it versatile for various electronic circuits. It features a low supply current drain, which is independent of the magnitude of the power supply voltage. This characteristic is particularly beneficial for battery-powered devices, where power efficiency is critical.

Each of the two op-amps inside the LM358AWYDT package is capable of operating independently. The device boasts a large DC voltage gain of 100 dB and a bandwidth of 1.1 MHz at a gain of +100. This makes the LM358AWYDT an excellent choice for applications requiring signal amplification, such as sensor interfaces, battery chargers, and power supply control circuits.

The input common-mode voltage range includes ground, and the output voltage can also swing to ground, even though operated from a single power supply voltage. This feature is particularly useful in single-supply applications. Additionally, the LM358AWYDT has an internally compensated input offset voltage, which minimizes the need for external calibration and simplifies circuit design.

The device is offered in a small 8-pin SOIC package, which is suitable for space-constrained applications. It is characterized for operation from -40°C to +105°C, ensuring reliable performance across a broad range of temperatures.

Overall, the LM358AWYDT from STMicroelectronics is a robust and reliable choice for designers who require a general-purpose operational amplifier that is easy to use and offers a good balance of power efficiency, precision, and versatility. Whether it's for amplifying low-power signals, performing analog calculations, or conditioning sensor outputs, the LM358AWYDT is a component that engineers can rely on for their electronic designs.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.8697 $58.6970
24+ $4.8164 $115.5936
38+ $4.6662 $177.3156
52+ $4.5149 $234.7748
67+ $4.3647 $292.4349
89+ $3.9131 $348.2659
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,500 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess