EN
  • EN
  • DE

LM4041AECT-1.2

Part No LM4041AECT-1.2
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 1.225V SOT323-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 1.225V
Output Current 12mA
Tolerance ±0.1%
Temperature Coefficient 100ppm/°C
Noise - 10Hz to 10kHz 60μVrms
Current - Cathode 50μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-323-5
Win Source Part Number 019276-LM4041AECT-1.2
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LM4041AECT-1.2 CAD Model

Description

The LM4041AECT-1.2 is a precision micro-power shunt voltage reference from STMicroelectronics, offering excellent stability and accuracy for a variety of demanding applications. This high-performance component is designed to maintain a fixed voltage of 1.2V, which serves as a reference for analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other voltage-sensitive components.

Key Features

  • Reference Voltage: Precise 1.2V output with a tight tolerance.
  • Low Temperature Coefficient: Ensures minimal voltage variation across a wide temperature range, providing reliable performance in diverse operating conditions.
  • Low Operating Current: Suitable for battery-powered and portable devices due to its micro-power operation.
  • High Output Current: Capable of sourcing or sinking up to 12mA, making it versatile for various load conditions.
  • Wide Operating Voltage Range: Functions with a broad range of input voltages, enhancing its adaptability to different circuit designs.
  • Stable with Capacitive Loads: Maintains stability even when driving capacitive loads, a critical feature for maintaining signal integrity.

Applications

The LM4041AECT-1.2 is ideal for use in a multitude of applications, including:

  • Portable and battery-powered equipment
  • Data acquisition systems
  • Power supplies and power management systems
  • Instrumentation and test equipment
  • Automotive electronics
  • Healthcare and medical devices

Quality and Reliability

STMicroelectronics is renowned for its commitment to quality and reliability. The LM4041AECT-1.2 is manufactured with these principles in mind, ensuring that it meets the stringent requirements of industrial and commercial applications. The device is also RoHS compliant, reflecting STMicroelectronics' dedication to environmental sustainability.

Conclusion

In summary, the LM4041AECT-1.2 from STMicroelectronics is a robust, precise, and versatile voltage reference that can be integrated into a wide range of electronic systems. Its low power consumption, high accuracy, and stability under varying conditions make it an excellent choice for designers seeking a reliable reference voltage source.

You May Also Be Interested in

Texas Instruments
IC VREF SHUNT ADJ 0.5% SOT23-3
Lowest to $0.2263
Analog Devices Inc.
0.25PPM N, L DRIFT PREC REFS
Lowest to $27.5136
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Analog Devices Inc.
IC VREF SERIES 0.1% 8MSOP
Lowest to $16.1580
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9332 $60.6580
155+ $0.7658 $118.6990
235+ $0.7419 $174.3465
325+ $0.7179 $233.3175
420+ $0.6941 $291.5220
560+ $0.6222 $348.4320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,500 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess