Overview of LM4041BELT-1.2 Voltage Reference IC
The LM4041BELT-1.2 is a precision micro-power shunt voltage reference designed and manufactured by STMicroelectronics, a leader in semiconductor solutions. This product offers a fixed reverse breakdown voltage of 1.225V with a 0.1% accuracy level, which makes it an ideal component for high-performance battery-powered applications and precision data converters.
Key Features
- Precision Voltage: The LM4041BELT-1.2 provides a stable 1.225V output with a tight tolerance, ensuring reliable performance in critical applications.
- Low Temperature Coefficient: With a typical temperature coefficient of only 50 ppm/°C, the device maintains its accuracy over a wide range of temperatures.
- Wide Operating Current Range: The device can operate from 60 µA to 12 mA, offering flexibility in various circuit configurations.
- Stable with Capacitive Loads: Designed to be stable with capacitive loads, this voltage reference can be used in applications with dynamic loading conditions.
Applications
Thanks to its precision and low power consumption, the LM4041BELT-1.2 is well-suited for a variety of applications, including:
- Portable and battery-powered equipment
- Power supplies
- Data acquisition systems
- Analog-to-Digital (A/D) and Digital-to-Analog (D/A) converters
- Instrumentation and process control
- Automotive systems
Product Specifications
Parameter
Value
Output Voltage
1.225V
Accuracy
±0.1%
Temperature Coefficient
50 ppm/°C (typical)
Operating Current
60 µA to 12 mA
Package
SOT-23
With its combination of high accuracy, reliability, and versatility, the LM4041BELT-1.2 from STMicroelectronics stands out as an excellent choice for precise voltage referencing needs in a wide array of electronic applications.