STMicroelectronics LM7912CV Negative Voltage Regulator
The LM7912CV is a robust negative voltage regulator designed by STMicroelectronics, one of the industry leaders in semiconductor solutions. This regulator is part of the LM79xx series, which is well-known for providing fixed negative output voltages with a high level of stability and reliability.
The LM7912CV specifically delivers a fixed output voltage of -12V, making it an ideal component for a wide range of power supply applications where a stable negative voltage is required. With an output current capability of up to 1.5A, it can comfortably power many standard circuits and devices.
Constructed with thermal overload protection, the LM7912CV ensures safe operation under excessive power conditions. This feature, along with its short-circuit protection, means that the device is not only efficient but also resilient, safeguarding your circuits from potential damage due to abnormal operating conditions.
The regulator comes in a versatile TO-220 package, which is widely used and easy to integrate into various circuit designs. This package allows for efficient heat dissipation, which is critical for maintaining the performance and longevity of the voltage regulator.
With a wide operating temperature range of -40°C to +125°C, the LM7912CV can perform reliably in diverse environmental conditions, making it suitable for industrial, commercial, and even automotive applications where temperature fluctuations are common.
For designers and engineers looking to create a stable power supply, the LM7912CV from STMicroelectronics offers an excellent balance of performance, protection features, and ease of use. Its high precision output voltage and robust design ensure that it remains a popular choice for negative voltage regulation needs.
Whether you're developing power management solutions, working on audio applications, or designing analog circuits, the LM7912CV is a go-to component that promises efficiency and reliability in a compact form factor.