EN
  • EN
  • DE

LNBH24TPPR

Part No LNBH24TPPR
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC LNB SUPPLY/CTRL 36POWERSSO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Applications Converter, Analog and Digital Satellite STB Receivers/SatTV
Voltage - Input 8 V to 15 V
Number of Outputs 2
Output Voltage 13.4V, 18.5V
Temperature Range - Operating 0°C to 85°C
Mounting SMD (SMT)
Case / Package PowerSSO-36
Win Source Part Number 130062-LNBH24TPPR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LNBH24TPPR CAD Model

Description

The LNBH24TPPR is a cutting-edge product from STMicroelectronics, designed to cater to the needs of modern satellite receiver systems. This device is an integrated solution that includes a step-up DC-DC converter and I2C interface, specifically tailored to power LNBs (Low Noise Blocks) in advanced satellite dish setups.

Key Features

  • High Efficiency: The LNBH24TPPR is engineered for high efficiency, which minimizes power loss and ensures reliable performance even in the most demanding applications.
  • Versatile Voltage Output: It supports selectable output voltages, which allows it to accommodate a variety of LNBs, making it a versatile choice for different satellite receiver configurations.
  • I2C Communication: With an I2C interface, this device offers easy programmability and control, enabling seamless integration into complex systems.
  • Overcurrent Protection: The LNBH24TPPR is equipped with overcurrent protection, safeguarding the device and the overall system against potential damage from current spikes.
  • Thermal Shutdown: An in-built thermal shutdown feature prevents overheating, contributing to the longevity and reliability of the device.
  • DiSEqC™ 2.x Compliant: Compliance with DiSEqC™ 2.x ensures compatibility with the digital satellite equipment control standard, which is widely adopted in modern satellite communication systems.

Applications

The LNBH24TPPR is ideal for a range of applications in satellite communication systems, including:

  • Satellite set-top boxes
  • Home gateways for satellite reception
  • Personal video recorders with satellite input
  • Professional satellite receivers

Product Specifications

STMicroelectronics has equipped the LNBH24TPPR with robust specifications that make it suitable for high-performance satellite systems. The device comes in a QFN-16 package, which is compact and suitable for space-constrained applications. Its operating temperature range ensures functionality across various environmental conditions, and the built-in diagnostic features provide real-time system monitoring for enhanced operational safety and efficiency.

For developers and engineers looking to integrate the LNBH24TPPR into their satellite communication systems, STMicroelectronics provides detailed technical documentation, including datasheets, application notes, and design resources to facilitate a smooth design-in process.

You May Also Be Interested in

Maxim Integrated
IC REG LINEAR LOW NOISE PWR SUP
Lowest to $3.4454
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Lowest to $0.6373
National Semiconductor (TI)
SWITCHING CONTROLLER
Lowest to $2.6091
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $3.8023
Maxim Integrated
SWITCHED CAP VOLTAGE INVERTER
Lowest to $1.4553
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Texas Instruments
IC OP AMP QUAD LO POWER 14-TSSOP
Lowest to $1.9020

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9589 $58.7670
75+ $1.6078 $120.5850
115+ $1.5569 $179.0435
155+ $1.5073 $233.6315
200+ $1.4565 $291.3000
270+ $1.3063 $352.7010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,241 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess