EN
  • EN
  • DE

LNBP11LPUR

Part No LNBP11LPUR
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Linear
Description IC REG CONV RECVRS 1OUT 8DFN  /  series Converter, Analog and Digital Satellite Receivers Voltage Regulator IC 1 Output PowerFlat™ (5x6)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose
Mfr STMicroelectronics
Package Tape & Reel
Product Status Obsolete
Applications Converter, Analog and Digital Satellite Receivers
Voltage - Input 15V ~ 25V
Number of Outputs 1
Voltage - Output 13.25V, 18V
Temperature Range - Operating 0°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-PowerVDFN
Supplier Device Package PowerFlat™ (5x6)
Base Product Number LNBP11
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -497-8719-1,1805-LNBP11LPURDKR,-497-8719-2,497-8719-6,497-8719-1,497-8719-2,-497-8719-6,1805-LNBP11LPURCT,1805-LNBP11LPURTR
Standard Package 3,000
Win Source Part Number 1070456-LNBP11LPUR
Ultra Librarian 3D Model Ultra Librarian LNBP11LPUR CAD Model

Description

The LNBP11LPUR is a cutting-edge component designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This product is a monolithic linear and switching voltage regulator specifically intended for satellite set-top box (STB) applications. It is designed to provide the necessary voltages to the Low Noise Block downconverter (LNB) in satellite receivers, facilitating the reception of satellite signals.

Key Features

  • Versatile Power Management: The LNBP11LPUR is capable of supplying a fixed output voltage of 13V or 18V, which is selectable via the VSEL pin. This flexibility allows it to cater to different LNB requirements.
  • Built-in Tone Oscillator & DiSEqC Encoder: It includes an integrated 22kHz tone oscillator that is DiSEqC 1.X compliant, enabling the control of satellite dish positioners and selection of different satellite signals.
  • High Efficiency: The device features a low-dropout post regulator and a step-up DC-DC converter with an internal power switch, ensuring high power efficiency and reduced heat generation.
  • Protection Features: The LNBP11LPUR is equipped with several protection mechanisms, including overcurrent and thermal shutdown protection, to safeguard the circuitry from potential damage caused by abnormal operating conditions.
  • Minimal External Components: Its design requires a minimal number of external components, which simplifies the design of the power supply section in satellite STB systems.

Applications

The LNBP11LPUR is primarily utilized in satellite receiver systems where it powers the LNB. Its robust feature set makes it ideal for use in both residential and commercial satellite STB units.

Package and Availability

This device is available in a PowerSSO-24 package, which is designed for optimal thermal performance and space-saving on the PCB. The LNBP11LPUR is readily available through STMicroelectronics' distribution network, ensuring easy integration into your design projects.

For detailed technical specifications, application notes, and support resources, designers and engineers are encouraged to visit the official STMicroelectronics website or contact their local STMicroelectronics sales office.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess