EN
  • EN
  • DE

LNBP9LIT

Part No LNBP9LIT
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC LNB SUPPLY & CTRL VREG IPPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Applications Converter, Analog and Digital Satellite STB Receivers/SatTV
Voltage - Input 15 V to 25 V
Number of Outputs 1
Output Voltage 13.25V, 18V
Temperature Range - Operating 0°C to 85°C
Mounting SMD (SMT)
Case / Package IPPAK
Win Source Part Number 002663-LNBP9LIT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LNBP9LIT CAD Model

Description

The LNBP9LIT is a high-performance, monolithic, integrated circuit designed by STMicroelectronics, which is a leader in the field of electronic components and semiconductor technology. The product is tailored for use in satellite receiver systems and is specifically engineered to provide a versatile solution for the supply and control of Low Noise Block converters (LNB) in a satellite TV reception system.

Key Features

  • High Efficiency: The LNBP9LIT is designed to be highly efficient, which helps to reduce power consumption and heat dissipation, making it suitable for compact satellite receiver units.
  • Versatile Voltage Outputs: It can provide selectable output voltages, typically 13V and 18V, to adapt to different LNB configurations and polarization modes.
  • Built-in DiSEqC Interface: Equipped with a DiSEqC 2.x interface, the device allows for bi-directional communication with the LNB, enabling advanced control and satellite selection capabilities.
  • Overcurrent Protection: The LNBP9LIT includes overcurrent protection features to safeguard the device and the LNB from potential damage caused by overloads or short circuits.
  • Low Power Dissipation: The device is optimized for low power dissipation, which is critical for maintaining the reliability and longevity of the satellite receiver system.
  • Tone Oscillator: An integrated 22 kHz tone oscillator is included, which is necessary for switching between different bands in universal LNBs.

Applications

The LNBP9LIT is ideal for a wide range of satellite receiver applications, including:

  • Direct Broadcast Satellite (DBS) receivers
  • Set-top boxes with satellite tuning capability
  • Satellite dish equipment for residential and commercial installations
  • Professional broadcasting satellite receiver systems

Conclusion

STMicroelectronics' LNBP9LIT stands out as a robust and reliable integrated circuit that brings efficiency, advanced features, and flexibility to satellite receiver systems. With its comprehensive protection features and compliance with DiSEqC standards, it is an excellent choice for developers and manufacturers looking to create high-quality satellite reception equipment.

You May Also Be Interested in

Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Need more? Email Us
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122
Texas Instruments
IC OP AMP QUAD LO POWER 14-TSSOP
Lowest to $1.9020
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Lowest to $0.6373
Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733
Analog Devices Inc.
IC REG FLASH MEM 1OUT 8SOIC
Lowest to $17.4627
Rohm Semiconductor
IC REG LINEAR DDR SDRAM 20HTSSOP
Lowest to $3.5007
Renesas Electronics America
VR13HC 2OUT/8PH DIGITAL CONTROLL
Lowest to $64.0299

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess