EN
  • EN
  • DE

M24C64-WMN6TPS

Part No M24C64-WMN6TPS
Manufacturer STMicroelectronics
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2008+
Reference case SOP8
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
Win Source Part Number 715070-M24C64-WMN6TPS
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M24C64-WMN6TPS CAD Model

Description

STMicroelectronics M24C64-WMN6TPS EEPROM

The M24C64-WMN6TPS is a 64-Kbit I²C-compatible EEPROM (Electrically Erasable Programmable Read-Only Memory) produced by STMicroelectronics, a global semiconductor leader. This product is part of the M24Cxx series, where the xx indicates the memory size in Kbits. The M24C64-WMN6TPS is designed for a wide array of applications, from industrial to consumer electronics, offering a flexible and reliable solution for non-volatile memory storage.

With a memory density of 64 Kbits, the M24C64-WMN6TPS allows for the storage of 8,192 bytes of data. It is organized as 8 blocks of 1,024 bytes each, which makes it ideal for storing configurations, settings, and small data logs. Its I²C serial interface supports a 100 kHz Standard-mode, a 400 kHz Fast-mode, and a 1 MHz Fast-mode Plus, providing versatility for communication with microcontrollers and processors.

The device operates across a voltage range of 2.5 V to 5.5 V, making it suitable for various power environments and ensuring compatibility with both 3.3 V and 5 V logic levels. This feature is particularly beneficial for battery-operated devices where power efficiency is crucial. Additionally, the M24C64-WMN6TPS offers an extended temperature range from -40°C to +85°C, ensuring reliable operation under harsh conditions.

The EEPROM comes in an 8-pin SOIC (Small Outline Integrated Circuit) package, which is widely used in the industry and is known for its compactness and ease of PCB (Printed Circuit Board) mounting. The suffix 'WMN6TPS' in the product name specifies the package type, temperature range, and packing method, which in this case is tape and reel packaging suitable for automated assembly processes.

STMicroelectronics has equipped the M24C64-WMN6TPS with write control features such as byte and page write (up to 32 bytes), ensuring efficient use of the memory and minimizing write cycles. The device also includes a write protect pin to prevent inadvertent writes, thereby safeguarding the stored data. Furthermore, it has a built-in error correction code (ECC) logic which enhances the reliability of the data storage and retrieval process.

In summary, the M24C64-WMN6TPS from STMicroelectronics is a robust, high-capacity EEPROM that provides a flexible and dependable non-volatile memory solution for a broad range of applications.

You May Also Be Interested in

Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3052 $58.7340
110+ $1.0707 $117.7770
170+ $1.0372 $176.3240
235+ $1.0037 $235.8695
300+ $0.9702 $291.0600
400+ $0.8697 $347.8800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,300 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess