EN
  • EN
  • DE

M27C1024-12C1

Part No M27C1024-12C1
Manufacturer STMicroelectronics
Catalog Unclassified Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer STMicroelectronics
Win Source Part Number 305176-M27C1024-12C1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M27C1024-12C1 CAD Model

Description

The M27C1024-12C1 is a high-speed 1 Mbit EPROM (Erasable Programmable Read-Only Memory) chip designed and manufactured by STMicroelectronics. This product is part of STMicroelectronics' comprehensive range of EPROM technologies, catering to a wide array of applications that require reliable non-volatile memory storage.

Key Features

  • Memory Capacity: The M27C1024-12C1 offers a substantial 1 Mbit of storage, which is organized as 64K by 16 bits. This capacity is suitable for storing firmware, configuration parameters, or any data that needs to be preserved across power cycles.
  • Access Time: With an access time of 120 ns, the M27C1024-12C1 provides quick data retrieval, making it an excellent choice for performance-intensive applications where speed is crucial.
  • Programming Voltage: The programming voltage of 12.75V ± 0.25V is standard for EPROM devices, ensuring compatibility with common programming equipment and ease of integration into system designs.
  • Single 5V Supply: The device operates on a single 5V power supply, simplifying power management in embedded systems.
  • Programming and Erasure Modes: The M27C1024-12C1 supports electrical programming and UV light erasure. Users can easily program the device with the appropriate equipment and erase the entire chip using ultraviolet light for reprogramming, providing flexibility in development and in-field updates.

Applications

Thanks to its robustness and reliability, the M27C1024-12C1 is well-suited for a variety of applications, including:

  • Embedded Systems
  • Telecommunications
  • Automotive Electronics
  • Industrial Control Systems
  • Medical Devices

Quality and Reliability

STMicroelectronics is known for its commitment to quality and the M27C1024-12C1 is no exception. The device is designed to meet high standards of reliability and endurance, ensuring data integrity and longevity in even the most demanding environments.

Package Information

The M27C1024-12C1 is available in a 40-pin CERDIP (Ceramic Dual In-line Package), which provides excellent protection against environmental factors and is suited for high-reliability applications where durability is key.

You May Also Be Interested in

Microchip Technology
IC EEPROM 64KBIT I2C 1MHZ 8SOIC / EEPROM Memory IC 64Kb (8K x 8) I²C 1 MHz 400 ns 8-SOIC
Lowest to $0.6436
Microchip Technology
IC EEPROM 2KBIT I2C SOT23-5 / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns SOT-23-5
Lowest to $0.5021
Winbond Electronics
IC FLASH / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 133 MHz 6 ns 8-SOIC
Lowest to $10.0855
Winbond Electronics
IC FLASH 2MBIT SPI 104MHZ 8SOIC / FLASH - NOR Memory IC 2Mb (256K x 8) SPI - Quad I/O 104 MHz 8-SOIC
Lowest to $1.3098
ISSI, Integrated Silicon Solution Inc
IC DRAM 128MBIT PAR 86TSOP II / SDRAM Memory IC 128Mb (4M x 32) Parallel 166 MHz 5.4 ns 86-TSOP II
Lowest to $4.9523
Microchip Technology
IC EEPROM 16KBIT I2C 400KHZ 8DFN / EEPROM Memory IC 16Kb (2K x 8) I²C 400 kHz 900 ns 8-DFN (2x3)
Lowest to $1.2348
Renesas Electronics America
IC SRAM 1MBIT PARALLEL 32STSOP / SRAM Memory IC 1Mb (128K x 8) Parallel 70 ns 32-TSOP I
Need more? Email Us
GigaDevice Semiconductor
64MBIT NOR FLASH /1.8V /SOP8 208 / FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O 133 MHz 7 ns 8-SOP
Lowest to $1.4338
Cypress Semiconductor Corp
IC FLASH 8GBIT PARALLEL 48TSOP I / FLASH - NAND Memory IC 8Gb (1G x 8) Parallel 48-TSOP I
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess