EN
  • EN
  • DE

M27C4001-10FI

Part No M27C4001-10FI
Manufacturer STMicroelectronics
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1011871-M27C4001-10FI
Categories OEM Parts(M-N)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M27C4001-10FI CAD Model

Description

The M27C4001-10FI is a high-speed 4 Mbit EPROM (Erasable Programmable Read-Only Memory) chip from the renowned semiconductor manufacturer, STMicroelectronics. This memory device is designed for applications where reliable and durable non-volatile memory storage is essential. With a storage capacity of 4 Megabits, the M27C4001-10FI offers ample space for firmware storage, device configuration, or boot code storage in a wide range of electronic systems.

Key Features

  • Memory Size: 4 Mbit (512Kb x8)
  • Access Time: 100 ns
  • Package: 32-Lead Ceramic DIP (Dual In-line Package)
  • Single 5V ± 10% Supply Voltage: Suitable for systems with standard power requirements.
  • Programming Voltage: 12.75V ± 0.25V
  • Operating Temperature Range: -40°C to +85°C, ensuring reliability across a wide range of environmental conditions.
  • Two-Line Control Function: Simplifies the control logic required for memory access.
  • High Reliability: CMOS technology and STMicroelectronics' manufacturing excellence ensure a reliable product.
  • Low Power Consumption: Features standby and active power reduction modes for energy efficiency.

Applications

The M27C4001-10FI is ideal for a variety of applications, including:

  • Embedded systems
  • Microcontroller-based applications
  • Automotive electronics
  • Industrial control systems
  • Telecommunication equipment
  • Medical devices

Quality and Reliability

STMicroelectronics is known for its commitment to quality and reliability, and the M27C4001-10FI is no exception. The device is fabricated using high-quality materials and is subjected to rigorous testing to ensure it meets the industry standards for performance and longevity. Users can trust this EPROM to maintain data integrity and provide consistent performance throughout its lifecycle.

Programming and Erasure

The M27C4001-10FI can be easily programmed using industry-standard programming equipment. It supports both byte and page mode programming, which allows for efficient data management. The chip can be erased by exposing it to ultraviolet (UV) light, making it reusable and flexible for development and prototyping purposes.

You May Also Be Interested in

New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Lowest to $1.4033
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess