EN
  • EN
  • DE

M27C801-100F6

Part No M27C801-100F6
Manufacturer STMicroelectronics
Catalog EPROM
Description IC EPROM UV 8MBIT 100NS 32CDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Memory Format EPROM
Technology EPROM - UV
Memory Size 8Mb (1M x 8)
Access Time 100ns
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting Through Hole
Case / Package 32-CDIP Frit Seal with Window
Win Source Part Number 207001-M27C801-100F6
Ultra Librarian 3D Model Ultra Librarian M27C801-100F6 CAD Model

Description

The M27C801-100F6 is a high-performance 8Mbit UV EPROM, proudly brought to market by STMicroelectronics, a global semiconductor leader renowned for its innovative and reliable integrated circuits. This device is particularly designed for applications where large data storage is required and is a perfect fit for a broad range of industrial, computing, and consumer applications.

Key Features

  • Memory Size: The M27C801 offers a substantial 8 Megabit (1M x 8) storage capacity, enabling significant amounts of data to be stored in a compact integrated circuit.
  • Access Time: With an access time of 100ns, this EPROM provides swift read operations, facilitating efficient performance in time-sensitive applications.
  • Programming Voltage: A single 12.5V power supply is required for programming, making the device easy to integrate with existing power architectures.
  • Package: Encased in a 32-pin Ceramic Frit-Seal Dual-in-Line package, the M27C801-100F6 ensures robust physical protection and reliable connectivity for the integrated circuit.
  • UV Erasable: The data stored in this EPROM can be erased with ultraviolet light, allowing for reuse and flexibility in data management and updates.
  • Temperature Range: The device operates over an extended temperature range, ensuring reliability and performance under varying environmental conditions.
  • Standby Mode: A low power standby mode reduces power consumption when the device is not in active use, contributing to energy-efficient system designs.

Applications

The versatility of the M27C801-100F6 makes it suitable for a wide array of applications, including but not limited to:

  • Embedded systems
  • Microprocessor systems
  • Personal computers
  • Telecommunication systems
  • Industrial control systems

STMicroelectronics' commitment to excellence is reflected in the M27C801-100F6's design, ensuring high reliability and performance that customers have come to expect from their products. Whether you're designing a new system or upgrading an existing one, this UV EPROM is an excellent choice for your non-volatile memory needs.

You May Also Be Interested in

STMicroelectronics
IC EPROM UV 2MBIT 120NS 32CDIP
Lowest to $9.7932
STMicroelectronics
EPROM UV 8M-bit 1M x 8 100ns 32-Pin CFDIPW / IC EPROM UV 8MBIT 100NS 32CDIP
Lowest to $16.3637
Winbond Electronics
256K X 8 ELECTRICALLY ERASABLE EPROM
Lowest to $1.6147
Microchip Technology
IC OTP 1MBIT 150NS 32VSOP / EPROM OTP 1M-bit 128K x 8 150ns 32-Pin TSOP
Need more? Email Us
ON Semiconductor
IC EPROM 64K PARALLEL 28CDIP
Need more? Email Us
Microchip Technology
IC OTP 4MBIT 150NS 32PLCC / EPROM OTP 4M-bit 512K x 8 150ns 32-Pin PLCC
Need more? Email Us
Amd
112dB 192kHz 24-BIT SCH DAC / EPROM UV 128K-bit 16K x 8 200ns 28-Pin CDIP
Need more? Email Us
STMicroelectronics
IC EPROM UV 4MBIT 100NS 40CDIP
Lowest to $10.9494
Microchip Technology
IC EPROM 256K PARALLEL 28DIP
Lowest to $7.3309

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.8494 $68.5482
7+ $18.7480 $131.2360
10+ $18.1624 $181.6240
14+ $17.5768 $246.0752
17+ $16.9912 $288.8504
23+ $15.2333 $350.3659
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess