STMicroelectronics M28C64C-20PI EEPROM
The M28C64C-20PI is a high-speed 64 Kbit Electrically Erasable Programmable Read-Only Memory (EEPROM) module from the reputable semiconductor manufacturer, STMicroelectronics. This integrated circuit is designed for optimal performance and reliability, making it suitable for a wide range of applications that require data storage and retrieval without power.
The device features a 64 Kbit memory capacity, which is organized as 8K x 8 bits. This allows for efficient storage and management of data in a variety of industrial, commercial, and consumer applications. The M28C64C-20PI operates at a voltage range of 4.5V to 5.5V, providing a stable and reliable power supply for the memory operations.
One of the key attributes of the M28C64C-20PI is its access time of 200 ns, which enables fast data access and high-speed performance. This makes it an excellent choice for applications that require quick data retrieval, such as real-time computing systems and high-performance microcontroller units.
The EEPROM comes in a 28-pin plastic dip package, which is widely used in the industry and known for its ease of integration into various circuit boards. The M28C64C-20PI also supports byte and page write operation modes, providing versatility in programming and updating data. The page write capability allows for up to 32 bytes of data to be written in a single operation, improving overall write efficiency.
Data retention is a critical aspect of any non-volatile memory, and the M28C64C-20PI excels with a data retention period of 40 years, ensuring that data is preserved over an extended period without power. Additionally, the device is rated for a minimum of 10,000 write/erase cycles, which is indicative of its durability and longevity.
For design engineers and system integrators, the M28C64C-20PI is a reliable and cost-effective solution for non-volatile memory requirements. Its robust feature set and proven technology from STMicroelectronics make it a smart choice for applications demanding stable and long-lasting data storage capabilities.